Coilcraft, Inc. LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications LPR6235-752S LPR6235-752SMRC

Description
Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 300 Vrms, one-minute isolation (hipot) between windings. Different turns ratios for a variety of voltage step-up and step-down applications. Perfect for low voltage step-up in energy harvesting applications Selected by Linear Technology for their LTC3108 and LTC3109 Ultralow Voltage Step-Up Converter and Power Managers Excellent coupling coefficient: K > 0.95
Request a Quote
Description
Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 300 Vrms, one-minute isolation (hipot) between windings. Different turns ratios for a variety of voltage step-up and step-down applications. Perfect for low voltage step-up in energy harvesting applications Selected by Linear Technology for their LTC3108 and LTC3109 Ultralow Voltage Step-Up Converter and Power Managers Excellent coupling coefficient: K > 0.95
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPR6235-752SMRC is a miniature shielded coupled inductor designed for step-up and flyback applications in DC-DC converters. It features a 1:100 turns ratio, 7.5 µH primary inductance, 0.085 Ω maximum primary DCR, and a saturation current of 1.6 A. The component measures 6 mm square and 3.5 mm high, with 300 Vrms isolation between windings and a coupling coefficient of 0.95. It is RoHS compliant, halogen free, and rated for operation from -40°C to +85°C. The part is packaged in a 7-inch machine-ready reel with EIA-481 embossed plastic tape, and meets MSL 1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

The LPR6235-752SMRC is a miniature shielded coupled inductor designed for step-up and flyback applications in DC-DC converters. It features a 1:100 turns ratio, 7.5 µH primary inductance, 0.085 Ω maximum primary DCR, and a saturation current of 1.6 A. The component measures 6 mm square and 3.5 mm high, with 300 Vrms isolation between windings and a coupling coefficient of 0.95. It is RoHS compliant, halogen free, and rated for operation from -40°C to +85°C. The part is packaged in a 7-inch machine-ready reel with EIA-481 embossed plastic tape, and meets MSL 1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications - LPR6235-752S LPR6235-752SMRC - Coilcraft, Inc.
Cary, IL, USA
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications
LPR6235-752S LPR6235-752SMRC
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications LPR6235-752S LPR6235-752SMRC
Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 300 Vrms, one-minute isolation (hipot) between windings. Different turns ratios for a variety of voltage step-up and step-down applications. Perfect for low voltage step-up in energy harvesting applications Selected by Linear Technology for their LTC3108 and LTC3109 Ultralow Voltage Step-Up Converter and Power Managers Excellent coupling coefficient: K > 0.95

Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 300 Vrms, one-minute isolation (hipot) between windings.

  • Different turns ratios for a variety of voltage step-up and step-down applications.
  • Perfect for low voltage step-up in energy harvesting applications
  • Selected by Linear Technology for their LTC3108 and LTC3109 Ultralow Voltage Step-Up Converter and Power Managers
  • Excellent coupling coefficient: K > 0.95
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number LPR6235-752S LPR6235-752SMRC
Product Name LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD4012 Series Shielded Coupled Power Inductors - LPD4012-473 LPD4012-473MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LPD5030 Series Shielded Coupled Power Inductors - LPD5030-682 LPD5030-682MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PFD2015 Series Coupled Power Inductors - PFD2015-822 PFD2015-822MEC , PFD2015-822MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-020L CST2-020LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details