Coilcraft, Inc. CST2010 Series SMT Current Sense Transformers CST2010-080L CST2010-080LD

Description
Sensed current up to 47 Amps Designed for use up to 1 MHz and above Very low primary DC resistance AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft ST629TCB Series
Request a Quote
Description
Sensed current up to 47 Amps Designed for use up to 1 MHz and above Very low primary DC resistance AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft ST629TCB Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CST2010-080L and CST2010-080LD are surface mount current sense transformers designed for sensing currents up to 47 A at frequencies up to 1 MHz and above, with a turns ratio of 1:80 and a secondary inductance of 5.44 mH. They feature less than 0.560 ohms secondary DC resistance, 1500 Vrms isolation between windings, and operate across an ambient temperature range of -40°C to +125°C, meeting AEC-Q200 Grade 1 requirements. The part is packaged in a 32 mm wide tape on a 13-inch reel with 20 mm pocket spacing, weighs 4.13 g, and supports three reflows at 260°C. Its dimensions are 13.0 mm x 16.51 mm with a maximum height of 19.91 mm, and it has a 12-pin layout. Terminating resistance is 2.0 ohms for a 1 V output at 40 A primary current.

Datasheet Summary
Powered by GS/AI

CST2010-080L and CST2010-080LD are surface mount current sense transformers designed for sensing currents up to 47 A at frequencies up to 1 MHz and above, with a turns ratio of 1:80 and a secondary inductance of 5.44 mH. They feature less than 0.560 ohms secondary DC resistance, 1500 Vrms isolation between windings, and operate across an ambient temperature range of -40°C to +125°C, meeting AEC-Q200 Grade 1 requirements. The part is packaged in a 32 mm wide tape on a 13-inch reel with 20 mm pocket spacing, weighs 4.13 g, and supports three reflows at 260°C. Its dimensions are 13.0 mm x 16.51 mm with a maximum height of 19.91 mm, and it has a 12-pin layout. Terminating resistance is 2.0 ohms for a 1 V output at 40 A primary current.

Suppliers

Company
Product
Description
Supplier Links
CST2010 Series SMT Current Sense Transformers - CST2010-080L CST2010-080LD - Coilcraft, Inc.
Cary, IL, USA
CST2010 Series SMT Current Sense Transformers
CST2010-080L CST2010-080LD
CST2010 Series SMT Current Sense Transformers CST2010-080L CST2010-080LD
Sensed current up to 47 Amps Designed for use up to 1 MHz and above Very low primary DC resistance AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft ST629TCB Series
  • Sensed current up to 47 Amps
  • Designed for use up to 1 MHz and above
  • Very low primary DC resistance
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft ST629TCB Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CST2010-080L CST2010-080LD
Product Name CST2010 Series SMT Current Sense Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST2010 Series SMT Current Sense Transformers - CST2010-020L CST2010-020LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP2 Series Hexa-Path Magnetics - HPH2-0216 HPH2-0216LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0047 HPH3-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
C1453 Flyback Transformer - C1453-AL C1453-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details