Coilcraft, Inc. HP2 Series Hexa-Path Magnetics HPH2-0216 HPH2-0216LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPH2-0216LD is a six-winding magnetic component with tightly coupled 1:1 isolated windings, designed for use as an inductor, coupled inductor, or transformer. Each winding has an inductance of 21.6 µH ±20%, a DC resistance of 0.155 Ω, and a saturation current of 0.55 A. It supports a continuous current of 0.83 A with a 40°C temperature rise. The component provides 500 Vrms isolation between windings, operates up to 1 MHz, and meets UL1446 Class F (155°C) insulation. Package dimensions are 13.00 mm × 7.40 mm × 4.33 mm, weighing 2.7-2.8 g, and is supplied on a 13-inch reel with 400 units per reel. Operating ambient temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The HPH2-0216LD is a six-winding magnetic component with tightly coupled 1:1 isolated windings, designed for use as an inductor, coupled inductor, or transformer. Each winding has an inductance of 21.6 µH ±20%, a DC resistance of 0.155 Ω, and a saturation current of 0.55 A. It supports a continuous current of 0.83 A with a 40°C temperature rise. The component provides 500 Vrms isolation between windings, operates up to 1 MHz, and meets UL1446 Class F (155°C) insulation. Package dimensions are 13.00 mm × 7.40 mm × 4.33 mm, weighing 2.7-2.8 g, and is supplied on a 13-inch reel with 400 units per reel. Operating ambient temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
HP2 Series Hexa-Path Magnetics - HPH2-0216 HPH2-0216LD - Coilcraft, Inc.
Cary, IL, USA
HP2 Series Hexa-Path Magnetics
HPH2-0216 HPH2-0216LD
HP2 Series Hexa-Path Magnetics HPH2-0216 HPH2-0216LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HPH2-0216 HPH2-0216LD
Product Name HP2 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data