Coilcraft, Inc. 0603AF Ferrite Chip Inductors 0603AF-222 0603AF-222XJRW

Description
Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 15 nH to 10 uH and comes with a tight ±5% standard tolerance on all values. Higher inductance values than other 0603 inductors Ferrite construction and heavy gauge wire for high current handling ±5% inductance tolerance for all values Inductance values from 15 nH to 10 µH Need parts for space, military or other critical applications? See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series
Request a Quote
Description
Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 15 nH to 10 uH and comes with a tight ±5% standard tolerance on all values. Higher inductance values than other 0603 inductors Ferrite construction and heavy gauge wire for high current handling ±5% inductance tolerance for all values Inductance values from 15 nH to 10 µH Need parts for space, military or other critical applications? See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603AF series consists of ferrite chip inductors designed for high current handling and broadband filtering, with inductance values ranging from 15 nH to 10 µH. The parts are surface-mounted in a 0603 package measuring 1.80 mm by 1.12 mm by 0.91 mm, with a weight of 4.3 to 5.7 mg. They operate at ambient temperatures from -40°C to +85°C with a maximum part temperature of +100°C and are rated for three reflows at 260°C. The termination is RoHS matte tin over nickel over silver-platinum-glass frit, and they are available on 7" or 13" reels. The series is RoHS compliant and halogen free, with moisture sensitivity level 1. Inductance tolerance is ±5% for all values.

Datasheet Summary
Powered by GS/AI

The 0603AF series consists of ferrite chip inductors designed for high current handling and broadband filtering, with inductance values ranging from 15 nH to 10 µH. The parts are surface-mounted in a 0603 package measuring 1.80 mm by 1.12 mm by 0.91 mm, with a weight of 4.3 to 5.7 mg. They operate at ambient temperatures from -40°C to +85°C with a maximum part temperature of +100°C and are rated for three reflows at 260°C. The termination is RoHS matte tin over nickel over silver-platinum-glass frit, and they are available on 7" or 13" reels. The series is RoHS compliant and halogen free, with moisture sensitivity level 1. Inductance tolerance is ±5% for all values.

Suppliers

Company
Product
Description
Supplier Links
0603AF Ferrite Chip Inductors - 0603AF-222 0603AF-222XJRW - Coilcraft, Inc.
Cary, IL, USA
0603AF Ferrite Chip Inductors
0603AF-222 0603AF-222XJRW
0603AF Ferrite Chip Inductors 0603AF-222 0603AF-222XJRW
Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 15 nH to 10 uH and comes with a tight ±5% standard tolerance on all values. Higher inductance values than other 0603 inductors Ferrite construction and heavy gauge wire for high current handling ±5% inductance tolerance for all values Inductance values from 15 nH to 10 µH Need parts for space, military or other critical applications? See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series

Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 15 nH to 10 uH and comes with a tight ±5% standard tolerance on all values.

  • Higher inductance values than other 0603 inductors
  • Ferrite construction and heavy gauge wire for high current handling
  • ±5% inductance tolerance for all values
  • Inductance values from 15 nH to 10 µH

Need parts for space, military or other critical applications?
See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series

Supplier's Site Datasheet
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-222 0603AF-222XJRW - Coilcraft, Inc.
Cary, IL, USA
0603AF (1608) Series Wirewound Ferrite Beads
0603AF-222 0603AF-222XJRW
0603AF (1608) Series Wirewound Ferrite Beads 0603AF-222 0603AF-222XJRW
Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers a wide range of impdedance values from 9 Ohms to 3800 Ohms at 100 MHz and comes with a tight ±5% standard tolerance on all values. Higher performance than other surface mount ferrite beads in the market High impedance across a wide bandwidth; up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high-frequency noise in power supplies or RF signal isolation applications Need parts for space, military or other critical applications? - See Coilcraft CPS 312RAM series. Need parts for space, military or other critical applications? See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series

Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers a wide range of impdedance values from 9 Ohms to 3800 Ohms at 100 MHz and comes with a tight ±5% standard tolerance on all values.

  • Higher performance than other surface mount ferrite beads in the market
  • High impedance across a wide bandwidth; up to GHz band
  • Ferrite construction and heavy gauge wire for high current handling
  • Extremely low DCR for high current applications
  • Eliminates high-frequency noise in power supplies or RF signal isolation applications

Need parts for space, military or other critical applications?
- See Coilcraft CPS 312RAM series.
Need parts for space, military or other critical applications?
See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0603AF-222 0603AF-222XJRW 0603AF-222 0603AF-222XJRW
Product Name 0603AF Ferrite Chip Inductors 0603AF (1608) Series Wirewound Ferrite Beads
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 2.2 microH 2.2 microH
DCR 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details