Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 15 nH to 10 uH and comes with a tight ±5% standard tolerance on all values.
Need parts for space, military or other critical applications?
- See Coilcraft CPS 312RAM series.
Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers a wide range of impdedance values from 9 Ohms to 3800 Ohms at 100 MHz and comes with a tight ±5% standard tolerance on all values.
Need parts for space, military or other critical applications?
- See Coilcraft CPS 312RAM series.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 0603AF-471 |
Product Name | 0603AF Ferrite Chip Inductors |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Core Material | Ferrite; Ferrite |
Application | RF Choke |
Inductance Range | 0.4700 microH |