With a maximum height of just 0.45 mm, our 0402CT Series has a 30% lower profile than competitive 0402 products. Its wirewound construction provides Q factors up to 84 at 2.4 GHz and self-resonant frequencies as high as 27.5 GHz.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 0402CT-20N |
Product Name | 0402CT (1005) Low Profile Chip Inductors |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Core Material | Ceramic; Ceramic |
Application | RF Choke |
Inductance Range | 0.0200 microH |
Inductance Tolerance | 2 to 5 (+/- %) |