- Trained on our vast library of engineering resources.

Coilcraft, Inc. 0402DC (1005) Highest Q Ceramic Chip Inductors 0402DC-18N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N - Coilcraft, Inc.
Cary, IL, USA
0402DC (1005) Highest Q Ceramic Chip Inductors
0402DC-18N
0402DC (1005) Highest Q Ceramic Chip Inductors 0402DC-18N
Our 0402DC Series offers the industry’s highest Q factors in an 0402 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance – up to 28.8 GHz – and offer DCR as low as 25 mΩ, significantly lower than other inductors this size. Exceptionally high Q – up to 160 at 2.4 GHz! 112 inductance values from 0.8 to 120 nH Available in 0.1 nH incremental steps between 2.8 nH and 10 nH For inductance values greater than 120 nH please consider the 0402HP series. Very high self-resonant frequencies – as high as 28.8 GHz Lower DCR than other 0402 chip inductors AEC-Q200 Grade 1 (−40°C to +125°C)

Our 0402DC Series offers the industry’s highest Q factors in an 0402 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance – up to 28.8 GHz – and offer DCR as low as 25 mΩ, significantly lower than other inductors this size.

  • Exceptionally high Q – up to 160 at 2.4 GHz!
  • 112 inductance values from 0.8 to 120 nH
  • Available in 0.1 nH incremental steps between 2.8 nH and 10 nH
  • For inductance values greater than 120 nH please consider the 0402HP series.
  • Very high self-resonant frequencies – as high as 28.8 GHz
  • Lower DCR than other 0402 chip inductors
  • AEC-Q200 Grade 1 (−40°C to +125°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 0402DC-18N
Product Name 0402DC (1005) Highest Q Ceramic Chip Inductors
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
Inductance Range 0.0180 microH
Inductance Tolerance 2 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N0 - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details