Our 0402CS Series is qualified to AEC-Q200 Grade 1 standards, making it ideal for automotive and other high-temperature apllications. It features very high Q and self-resonant frequencies. For highest Q factor, consider our 0402DC Series (up to 120 nH) and our 0402HP Series (above 120 nH to 220 nH).
Need parts for space, military or other critical applications?
- See Coilcraft CPS 235RAA series
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 0402CS-R12 |
Product Name | 0402CS (1005) High Temperature Ceramic Chip Inductors |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Core Material | Ceramic; Ceramic |
Application | RF Choke |
Inductance Range | 0.1200 microH |
Inductance Tolerance | 2 to 5 (+/- %) |