Tooling Technology Universal Pressure Box PXU300B

Description
Handles multiple widths and index lengths! Imagine a versatile, efficient, cost-effective roll-fed thermoform solution that reduces your tooling and operating costs, saves you time and materials, simplifies and speeds changeovers, eliminates the need to stock multiple pressure boxes...and quickly pays for itself! Perfect for: Pressure-forming Custom Shops Short runs PXU300 Universal Pressure Box Standard Features & Benefits: Quickly and easily adjusts to fit any forming area: Adjust forming index from 15" to 34" Adjustable web width from 15" to 31" 4.75" Depth inside box 6" Overall height Baffled ventilation ports distribute air evenly Accommodates male/female molds Runs on either upper or lower platen Water-cooled rear panel prevents oven heat migration Crafted from 6061 aircraft aluminum Threaded stainless steel Helicoil inserts ensure free-running fastener holes "H-style" silicone cord assures airtight double seal between sheet and pressure box Pressure gauge/relief valve safely and accurately monitors forming air pressure Front and rear panels exchange to accommodate various web widths Precision-machined channels provide a secure, airtight fit
Description
Handles multiple widths and index lengths! Imagine a versatile, efficient, cost-effective roll-fed thermoform solution that reduces your tooling and operating costs, saves you time and materials, simplifies and speeds changeovers, eliminates the need to stock multiple pressure boxes...and quickly pays for itself! Perfect for: Pressure-forming Custom Shops Short runs PXU300 Universal Pressure Box Standard Features & Benefits: Quickly and easily adjusts to fit any forming area: Adjust forming index from 15" to 34" Adjustable web width from 15" to 31" 4.75" Depth inside box 6" Overall height Baffled ventilation ports distribute air evenly Accommodates male/female molds Runs on either upper or lower platen Water-cooled rear panel prevents oven heat migration Crafted from 6061 aircraft aluminum Threaded stainless steel Helicoil inserts ensure free-running fastener holes "H-style" silicone cord assures airtight double seal between sheet and pressure box Pressure gauge/relief valve safely and accurately monitors forming air pressure Front and rear panels exchange to accommodate various web widths Precision-machined channels provide a secure, airtight fit

Suppliers

Company
Product
Description
Supplier Links
Universal Pressure Box - PXU300B - Tooling Technology
Fort Loramie, OH, USA
Universal Pressure Box
PXU300B
Universal Pressure Box PXU300B
Handles multiple widths and index lengths! Imagine a versatile, efficient, cost-effective roll-fed thermoform solution that reduces your tooling and operating costs, saves you time and materials, simplifies and speeds changeovers, eliminates the need to stock multiple pressure boxes...and quickly pays for itself! Perfect for: Pressure-forming Custom Shops Short runs PXU300 Universal Pressure Box Standard Features & Benefits: Quickly and easily adjusts to fit any forming area: Adjust forming index from 15" to 34" Adjustable web width from 15" to 31" 4.75" Depth inside box 6" Overall height Baffled ventilation ports distribute air evenly Accommodates male/female molds Runs on either upper or lower platen Water-cooled rear panel prevents oven heat migration Crafted from 6061 aircraft aluminum Threaded stainless steel Helicoil inserts ensure free-running fastener holes "H-style" silicone cord assures airtight double seal between sheet and pressure box Pressure gauge/relief valve safely and accurately monitors forming air pressure Front and rear panels exchange to accommodate various web widths Precision-machined channels provide a secure, airtight fit

Handles multiple widths and index lengths! Imagine a versatile, efficient, cost-effective roll-fed thermoform solution that reduces your tooling and operating costs, saves you time and materials, simplifies and speeds changeovers, eliminates the need to stock multiple pressure boxes...and quickly pays for itself!

Perfect for:

  • Pressure-forming
  • Custom Shops
  • Short runs

PXU300 Universal Pressure Box Standard Features & Benefits:

  • Quickly and easily adjusts to fit any forming area:
  • Adjust forming index from 15" to 34"
  • Adjustable web width from 15" to 31"
  • 4.75" Depth inside box
  • 6" Overall height
  • Baffled ventilation ports distribute air evenly
  • Accommodates male/female molds
  • Runs on either upper or lower platen
  • Water-cooled rear panel prevents oven heat migration
  • Crafted from 6061 aircraft aluminum
  • Threaded stainless steel Helicoil inserts ensure free-running fastener holes
  • "H-style" silicone cord assures airtight double seal between sheet and pressure box
  • Pressure gauge/relief valve safely and accurately monitors forming air pressure
  • Front and rear panels exchange to accommodate various web widths
  • Precision-machined channels provide a secure, airtight fit
Supplier's Site

Technical Specifications

  Tooling Technology
Product Category Tooling Plates and Columns
Product Number PXU300B
Product Name Universal Pressure Box
Plate / Block Type Platen / Mold Plate
Unlock Full Specs
to access all available technical data

Similar Products

ZPS 4-Stud Fixture Plates - 30321-S - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 38.81 lbs (17.6 kg)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Side Panel Sets - PXU300SE - Tooling Technology
Tooling Technology
Specs
Plate / Block Type Platen / Mold Plate
View Details