Cognex Corporation DataMan 260 Fixed-Mount Barcode Reader

Description
DataMan 150/260 Series Features For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use. Achieve high read rates DataMan 150/260 series fixed-mount barcode readers achieve the highest possible read rates thanks to a high-speed, dual core processing engine that runs the latest Cognex algorithms. 1DMax with Hotbars and 2DMax with PowerGrid technology decode damaged or poorly printed 1D and 2D codes, despite code quality, printing method or surface that the codes are marked on, and can even read 2D codes without visible perimeters or quiet zones. Simplify installation in tight spaces DataMan 150/260 series models offer straight or right-angled configurations to fit into the tightest spaces. In-line and ninety degree configurations eliminate the need for equipment redesign, and complicated wiring or optical paths with mirrors. Reduce installation time and cost of ownership Modular lighting and optics make it easy to change DataMan 150 and 260 series reader lenses and lighting in the field. This not only reduces installation time and resources, but protects the barcode reader investment by making it easy to optimize performance for each application and accommodate future process changes.
Request a Quote
Description
DataMan 150/260 Series Features For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use. Achieve high read rates DataMan 150/260 series fixed-mount barcode readers achieve the highest possible read rates thanks to a high-speed, dual core processing engine that runs the latest Cognex algorithms. 1DMax with Hotbars and 2DMax with PowerGrid technology decode damaged or poorly printed 1D and 2D codes, despite code quality, printing method or surface that the codes are marked on, and can even read 2D codes without visible perimeters or quiet zones. Simplify installation in tight spaces DataMan 150/260 series models offer straight or right-angled configurations to fit into the tightest spaces. In-line and ninety degree configurations eliminate the need for equipment redesign, and complicated wiring or optical paths with mirrors. Reduce installation time and cost of ownership Modular lighting and optics make it easy to change DataMan 150 and 260 series reader lenses and lighting in the field. This not only reduces installation time and resources, but protects the barcode reader investment by making it easy to optimize performance for each application and accommodate future process changes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DataMan 260 Fixed-Mount Barcode Reader -  - Cognex Corporation
Natick, MA, United States
DataMan 260 Fixed-Mount Barcode Reader
DataMan 260 Fixed-Mount Barcode Reader
DataMan 150/260 Series Features For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use. Achieve high read rates DataMan 150/260 series fixed-mount barcode readers achieve the highest possible read rates thanks to a high-speed, dual core processing engine that runs the latest Cognex algorithms. 1DMax with Hotbars and 2DMax with PowerGrid technology decode damaged or poorly printed 1D and 2D codes, despite code quality, printing method or surface that the codes are marked on, and can even read 2D codes without visible perimeters or quiet zones. Simplify installation in tight spaces DataMan 150/260 series models offer straight or right-angled configurations to fit into the tightest spaces. In-line and ninety degree configurations eliminate the need for equipment redesign, and complicated wiring or optical paths with mirrors. Reduce installation time and cost of ownership Modular lighting and optics make it easy to change DataMan 150 and 260 series reader lenses and lighting in the field. This not only reduces installation time and resources, but protects the barcode reader investment by making it easy to optimize performance for each application and accommodate future process changes.

DataMan 150/260 Series Features

For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use.

Achieve high read rates

DataMan 150/260 series fixed-mount barcode readers achieve the highest possible read rates thanks to a high-speed, dual core processing engine that runs the latest Cognex algorithms.

1DMax with Hotbars and 2DMax with PowerGrid technology decode damaged or poorly printed 1D and 2D codes, despite code quality, printing method or surface that the codes are marked on, and can even read 2D codes without visible perimeters or quiet zones.

Simplify installation in tight spaces

DataMan 150/260 series models offer straight or right-angled configurations to fit into the tightest spaces. In-line and ninety degree configurations eliminate the need for equipment redesign, and complicated wiring or optical paths with mirrors.

Reduce installation time and cost of ownership

Modular lighting and optics make it easy to change DataMan 150 and 260 series reader lenses and lighting in the field. This not only reduces installation time and resources, but protects the barcode reader investment by making it easy to optimize performance for each application and accommodate future process changes.

Supplier's Site

Technical Specifications

  Cognex Corporation
Product Category Barcode Scanners
Product Name DataMan 260 Fixed-Mount Barcode Reader
Interface Options Ethernet; Serial
Unlock Full Specs
to access all available technical data

Similar Products

DataMan 80 Series Fixed-Mount Barcode Readers -  - Cognex Corporation
Specs
Bar Code Scanner Type Vertical: Counter-top
Interface Options Other; IMAX: 50 mA ; VOL: ≤ ±3 V @ 50 mA ***
Operating Temp 32 to 104 F (0.0 to 40 C)
View Details
DataMan 8050 Handheld Barcode Reader -  - Cognex Corporation
Specs
Bar Code Scanner Type Gun
Interface Options Ethernet; Serial; Other; Serial module: RS-232, USB, Ethernet module: TCP/IP, FTP, industrial protocols: Ethernet/IP, PROFINET, MC Protocol, ModBus TCP
Symbologies Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; PLANET; POSTNET; QR Code; UPC; Other Symbology; JAN, Australia 4-State, Japan 4-State, UPU 4-State, Pharmacode, GS1 DataBar, Intelligent Mail Barcode, MicroQR Code, Aztec
View Details
Bar Code Scanner Hand Held - 50707351 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details