Cognex Corporation DataMan 8700 Series Handheld Barcode Readers 8700DQ

Description
Cutting-edge performance for the toughest codes Improve component traceability and operational efficiency by reading worn or damaged codes and direct-part marks (DPMs) in the harshest manufacturing environments. Reliably read imperfect DPMs and label-based codes while withstanding oil, water, dirt and repeated collisions. Quickly setup, scan, and review feedback with the built-in OLED display and a range of industrial protocols and communication options. Robust oil and water-resistant housing DataMan 8700 series readers are built to endure relentless manufacturing environments, improving throughput and operational efficiency by thriving where other readers fail. With resilient IP67-rated housing, DataMan 8700 series readers adhere to ISO oil-resistance standards, can function in up to one meter of water, and can withstand multiple drops from 2.5 meters onto concrete. Premium read performance in milliseconds The DataMan 8700DX model is equipped with the latest patented decoding algorithms, HDR technology, high speed liquid lens, and a multi-core processor to read codes in under 150 milliseconds. Integrated diffuse, polarized, and direct lighting enables superior image formation to read dot peen, laser-etched, and label-based codes on challenging (shiny, cylindrical, dark) surfaces without any hot spots. Intuitive design for optimal efficiency The reader’s OLED display screen and on-device controls enable operators to setup and start scanning without connecting to a PC. Configure anywhere, anytime: OLED display screen and on-device controls enable operators to setup and start scanning without connecting to a PC. Integrated data dashboard: View important information such wireless signal strength, battery life, and code information details from the OLED display on the device. Clean, consistent information: Naming your reader allows you to easily identify the corresponding base station. Clear operator feedback: Powerful audio tone, color-coded lights, and vibration alert. Easy Connectivity On-board industrial protocols enable the DataMan 8700 to seamlessly connect to PLCs and networks. DataMan 8700 supports multiple communication options including corded and wireless options: Wi-Fi: Roam any facility and reach any code in a secure environment by connecting a DataMan 8700 reader to a wireless router for ultimate mobility. Bluetooth direct connect: Pair your reader to a phone, PC, or tablet to review and populate codes to a smart device. Bluetooth connection to intelligent base station:The intelligent base station has the ability to communicate with a PLC or PC via Ethernet with industrial protocols, serial RS-232, or USB. Corded: Continuous communication to a device with USB, RS-232, and Ethernet with industrial protocols.
Request a Quote
Description
Cutting-edge performance for the toughest codes Improve component traceability and operational efficiency by reading worn or damaged codes and direct-part marks (DPMs) in the harshest manufacturing environments. Reliably read imperfect DPMs and label-based codes while withstanding oil, water, dirt and repeated collisions. Quickly setup, scan, and review feedback with the built-in OLED display and a range of industrial protocols and communication options. Robust oil and water-resistant housing DataMan 8700 series readers are built to endure relentless manufacturing environments, improving throughput and operational efficiency by thriving where other readers fail. With resilient IP67-rated housing, DataMan 8700 series readers adhere to ISO oil-resistance standards, can function in up to one meter of water, and can withstand multiple drops from 2.5 meters onto concrete. Premium read performance in milliseconds The DataMan 8700DX model is equipped with the latest patented decoding algorithms, HDR technology, high speed liquid lens, and a multi-core processor to read codes in under 150 milliseconds. Integrated diffuse, polarized, and direct lighting enables superior image formation to read dot peen, laser-etched, and label-based codes on challenging (shiny, cylindrical, dark) surfaces without any hot spots. Intuitive design for optimal efficiency The reader’s OLED display screen and on-device controls enable operators to setup and start scanning without connecting to a PC. Configure anywhere, anytime: OLED display screen and on-device controls enable operators to setup and start scanning without connecting to a PC. Integrated data dashboard: View important information such wireless signal strength, battery life, and code information details from the OLED display on the device. Clean, consistent information: Naming your reader allows you to easily identify the corresponding base station. Clear operator feedback: Powerful audio tone, color-coded lights, and vibration alert. Easy Connectivity On-board industrial protocols enable the DataMan 8700 to seamlessly connect to PLCs and networks. DataMan 8700 supports multiple communication options including corded and wireless options: Wi-Fi: Roam any facility and reach any code in a secure environment by connecting a DataMan 8700 reader to a wireless router for ultimate mobility. Bluetooth direct connect: Pair your reader to a phone, PC, or tablet to review and populate codes to a smart device. Bluetooth connection to intelligent base station:The intelligent base station has the ability to communicate with a PLC or PC via Ethernet with industrial protocols, serial RS-232, or USB. Corded: Continuous communication to a device with USB, RS-232, and Ethernet with industrial protocols.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DataMan 8700 Series Handheld Barcode Readers -  - Cognex Corporation
Natick, MA, United States
DataMan 8700 Series Handheld Barcode Readers
DataMan 8700 Series Handheld Barcode Readers
Cutting-edge performance for the toughest codes Improve component traceability and operational efficiency by reading worn or damaged codes and direct-part marks (DPMs) in the harshest manufacturing environments. Reliably read imperfect DPMs and label-based codes while withstanding oil, water, dirt and repeated collisions. Quickly setup, scan, and review feedback with the built-in OLED display and a range of industrial protocols and communication options. Robust oil and water-resistant housing DataMan 8700 series readers are built to endure relentless manufacturing environments, improving throughput and operational efficiency by thriving where other readers fail. With resilient IP67-rated housing, DataMan 8700 series readers adhere to ISO oil-resistance standards, can function in up to one meter of water, and can withstand multiple drops from 2.5 meters onto concrete. Premium read performance in milliseconds The DataMan 8700DX model is equipped with the latest patented decoding algorithms, HDR technology, high speed liquid lens, and a multi-core processor to read codes in under 150 milliseconds. Integrated diffuse, polarized, and direct lighting enables superior image formation to read dot peen, laser-etched, and label-based codes on challenging (shiny, cylindrical, dark) surfaces without any hot spots. Intuitive design for optimal efficiency The reader’s OLED display screen and on-device controls enable operators to setup and start scanning without connecting to a PC. Configure anywhere, anytime: OLED display screen and on-device controls enable operators to setup and start scanning without connecting to a PC. Integrated data dashboard: View important information such wireless signal strength, battery life, and code information details from the OLED display on the device. Clean, consistent information: Naming your reader allows you to easily identify the corresponding base station. Clear operator feedback: Powerful audio tone, color-coded lights, and vibration alert. Easy Connectivity On-board industrial protocols enable the DataMan 8700 to seamlessly connect to PLCs and networks. DataMan 8700 supports multiple communication options including corded and wireless options: Wi-Fi: Roam any facility and reach any code in a secure environment by connecting a DataMan 8700 reader to a wireless router for ultimate mobility. Bluetooth direct connect: Pair your reader to a phone, PC, or tablet to review and populate codes to a smart device. Bluetooth connection to intelligent base station:The intelligent base station has the ability to communicate with a PLC or PC via Ethernet with industrial protocols, serial RS-232, or USB. Corded: Continuous communication to a device with USB, RS-232, and Ethernet with industrial protocols.

Cutting-edge performance for the toughest codes

Improve component traceability and operational efficiency by reading worn or damaged codes and direct-part marks (DPMs) in the harshest manufacturing environments.

Reliably read imperfect DPMs and label-based codes while withstanding oil, water, dirt and repeated collisions. Quickly setup, scan, and review feedback with the built-in OLED display and a range of industrial protocols and communication options.


Robust oil and water-resistant housing

DataMan 8700 series readers are built to endure relentless manufacturing environments, improving throughput and operational efficiency by thriving where other readers fail. With resilient IP67-rated housing, DataMan 8700 series readers adhere to ISO oil-resistance standards, can function in up to one meter of water, and can withstand multiple drops from 2.5 meters onto concrete.


Premium read performance in milliseconds

The DataMan 8700DX model is equipped with the latest patented decoding algorithms, HDR technology, high speed liquid lens, and a multi-core processor to read codes in under 150 milliseconds. Integrated diffuse, polarized, and direct lighting enables superior image formation to read dot peen, laser-etched, and label-based codes on challenging (shiny, cylindrical, dark) surfaces without any hot spots.


Intuitive design for optimal efficiency

The reader’s OLED display screen and on-device controls enable operators to setup and start scanning without connecting to a PC.

  • Configure anywhere, anytime: OLED display screen and on-device controls enable operators to setup and start scanning without connecting to a PC.
  • Integrated data dashboard: View important information such wireless signal strength, battery life, and code information details from the OLED display on the device.
  • Clean, consistent information: Naming your reader allows you to easily identify the corresponding base station.
  • Clear operator feedback: Powerful audio tone, color-coded lights, and vibration alert.

Easy Connectivity

On-board industrial protocols enable the DataMan 8700 to seamlessly connect to PLCs and networks. DataMan 8700 supports multiple communication options including corded and wireless options:

  • Wi-Fi: Roam any facility and reach any code in a secure environment by connecting a DataMan 8700 reader to a wireless router for ultimate mobility.
  • Bluetooth direct connect: Pair your reader to a phone, PC, or tablet to review and populate codes to a smart device.
  • Bluetooth connection to intelligent base station:The intelligent base station has the ability to communicate with a PLC or PC via Ethernet with industrial protocols, serial RS-232, or USB.
  • Corded: Continuous communication to a device with USB, RS-232, and Ethernet with industrial protocols.
Supplier's Site

Technical Specifications

  Cognex Corporation
Product Category Barcode Scanners
Product Name DataMan 8700 Series Handheld Barcode Readers
Bar Code Scanner Type Gun
Unlock Full Specs
to access all available technical data

Similar Products

Bar Code Scanner Hand Held - 46601090 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details
DATAMAN 8072V SERIES BARCODE VERIFIERS -  - Cognex Corporation
Specs
Symbologies Data Matrix (Data Code); QR Code; Other Symbology; Data Matrix, QR code
Features Ruggedized for Outdoor Use
View Details
DataMan 260 Fixed-Mount Barcode Reader -  - Cognex Corporation
Specs
Interface Options Ethernet; Serial
Symbologies Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; MSI/Plessey; PLANET; POSTNET; QR Code; UPC; Other Symbology; Code 25, Pharmacode, Aztec, DotCode, PDF417, EAN.UCC Composite, MicroPDF417, GS1 Databar
Light Source LED / CCD
View Details