Cognex Corporation In-Sight 7000 Vision System 7500

Description
In-Sight 7000 Features The In-Sight 7000 series is a full-featured, powerful vision system that performs fast, accurate inspections of a wide range of parts across all industries. Its compact footprint easily fits into space-constrained production lines and the unique, modular design is highly field-customizable to your application requirements. Along with the internal and external power/control lighting options, the In-Sight 7000 series also has a highly visible pass/fail LED indicator light ring around the camera body, making it easy to see the inspection status no matter where the system is installed. The In-Sight 7000 series is available in monochrome and color models, in resolutions ranging from VGA to 5MP. Various tool configurations are available from the basic tool set of the In-Sight 7500 to the fully featured 7600, 7800, and 7900 models. Enhanced performance keeps pace with increasing line speeds You no longer have to choose between high-speed and industrial performance. With blazing fast acquisition and industry leading vision tools, including PatMax RedLine, SurfaceFX, OCRMax, PowerGrid, Hotbars, and color tools (color models only), the In-Sight 7000 vision system: Quickly locates the part Accurately performs the necessary inspections Flexible design is field customizable to your application When it comes to factory automation, one size rarely fits all. That's why the In-Sight 7000 is designed with Flexible Image Technology™ (FIT™), a wide selection of field-changeable and user-configurable lighting and optics allowing you to: Customize the system for your exact application requirements Optimize image formation Minimize the need for expensive external lighting Full-featured system tackles a wide range of vision applications The In-Sight 7000 vision system is thoughtfully engineered with the full suite of powerful Cognex vision algorithms and convenient features to help you solve your applications easily and reliably. This versatile system is ideal for inspecting automotive parts, consumer electronics and consumer products as well as automated manufacturing operations in other industries including food and beverage, pharmaceutical, aerospace, semiconductor and solar. Continuous innovation As a leader in the machine vision industry, Cognex is committed to continuous innovation and improvement. These 2nd generation In-Sight 7000 vision systems (In-Sight 7500/7600/7800/7900 series) build upon success of the original series with the latest technology and advanced algorithms for even faster and more powerful vision inspections.
Request a Quote
Description
In-Sight 7000 Features The In-Sight 7000 series is a full-featured, powerful vision system that performs fast, accurate inspections of a wide range of parts across all industries. Its compact footprint easily fits into space-constrained production lines and the unique, modular design is highly field-customizable to your application requirements. Along with the internal and external power/control lighting options, the In-Sight 7000 series also has a highly visible pass/fail LED indicator light ring around the camera body, making it easy to see the inspection status no matter where the system is installed. The In-Sight 7000 series is available in monochrome and color models, in resolutions ranging from VGA to 5MP. Various tool configurations are available from the basic tool set of the In-Sight 7500 to the fully featured 7600, 7800, and 7900 models. Enhanced performance keeps pace with increasing line speeds You no longer have to choose between high-speed and industrial performance. With blazing fast acquisition and industry leading vision tools, including PatMax RedLine, SurfaceFX, OCRMax, PowerGrid, Hotbars, and color tools (color models only), the In-Sight 7000 vision system: Quickly locates the part Accurately performs the necessary inspections Flexible design is field customizable to your application When it comes to factory automation, one size rarely fits all. That's why the In-Sight 7000 is designed with Flexible Image Technology™ (FIT™), a wide selection of field-changeable and user-configurable lighting and optics allowing you to: Customize the system for your exact application requirements Optimize image formation Minimize the need for expensive external lighting Full-featured system tackles a wide range of vision applications The In-Sight 7000 vision system is thoughtfully engineered with the full suite of powerful Cognex vision algorithms and convenient features to help you solve your applications easily and reliably. This versatile system is ideal for inspecting automotive parts, consumer electronics and consumer products as well as automated manufacturing operations in other industries including food and beverage, pharmaceutical, aerospace, semiconductor and solar. Continuous innovation As a leader in the machine vision industry, Cognex is committed to continuous innovation and improvement. These 2nd generation In-Sight 7000 vision systems (In-Sight 7500/7600/7800/7900 series) build upon success of the original series with the latest technology and advanced algorithms for even faster and more powerful vision inspections.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In-Sight 7000 Vision System -  - Cognex Corporation
Natick, MA, United States
In-Sight 7000 Vision System
In-Sight 7000 Vision System
In-Sight 7000 Features The In-Sight 7000 series is a full-featured, powerful vision system that performs fast, accurate inspections of a wide range of parts across all industries. Its compact footprint easily fits into space-constrained production lines and the unique, modular design is highly field-customizable to your application requirements. Along with the internal and external power/control lighting options, the In-Sight 7000 series also has a highly visible pass/fail LED indicator light ring around the camera body, making it easy to see the inspection status no matter where the system is installed. The In-Sight 7000 series is available in monochrome and color models, in resolutions ranging from VGA to 5MP. Various tool configurations are available from the basic tool set of the In-Sight 7500 to the fully featured 7600, 7800, and 7900 models. Enhanced performance keeps pace with increasing line speeds You no longer have to choose between high-speed and industrial performance. With blazing fast acquisition and industry leading vision tools, including PatMax RedLine, SurfaceFX, OCRMax, PowerGrid, Hotbars, and color tools (color models only), the In-Sight 7000 vision system: Quickly locates the part Accurately performs the necessary inspections Flexible design is field customizable to your application When it comes to factory automation, one size rarely fits all. That's why the In-Sight 7000 is designed with Flexible Image Technology™ (FIT™), a wide selection of field-changeable and user-configurable lighting and optics allowing you to: Customize the system for your exact application requirements Optimize image formation Minimize the need for expensive external lighting Full-featured system tackles a wide range of vision applications The In-Sight 7000 vision system is thoughtfully engineered with the full suite of powerful Cognex vision algorithms and convenient features to help you solve your applications easily and reliably. This versatile system is ideal for inspecting automotive parts, consumer electronics and consumer products as well as automated manufacturing operations in other industries including food and beverage, pharmaceutical, aerospace, semiconductor and solar. Continuous innovation As a leader in the machine vision industry, Cognex is committed to continuous innovation and improvement. These 2nd generation In-Sight 7000 vision systems (In-Sight 7500/7600/7800/7900 series) build upon success of the original series with the latest technology and advanced algorithms for even faster and more powerful vision inspections.

In-Sight 7000 Features

The In-Sight 7000 series is a full-featured, powerful vision system that performs fast, accurate inspections of a wide range of parts across all industries. Its compact footprint easily fits into space-constrained production lines and the unique, modular design is highly field-customizable to your application requirements. Along with the internal and external power/control lighting options, the In-Sight 7000 series also has a highly visible pass/fail LED indicator light ring around the camera body, making it easy to see the inspection status no matter where the system is installed.

The In-Sight 7000 series is available in monochrome and color models, in resolutions ranging from VGA to 5MP. Various tool configurations are available from the basic tool set of the In-Sight 7500 to the fully featured 7600, 7800, and 7900 models.


Enhanced performance keeps pace with increasing line speeds

You no longer have to choose between high-speed and industrial performance. With blazing fast acquisition and industry leading vision tools, including PatMax RedLine, SurfaceFX, OCRMax, PowerGrid, Hotbars, and color tools (color models only), the In-Sight 7000 vision system:

  • Quickly locates the part
  • Accurately performs the necessary inspections

Flexible design is field customizable to your application

When it comes to factory automation, one size rarely fits all. That's why the In-Sight 7000 is designed with Flexible Image Technology™ (FIT™), a wide selection of field-changeable and user-configurable lighting and optics allowing you to:

  • Customize the system for your exact application requirements
  • Optimize image formation
  • Minimize the need for expensive external lighting

Full-featured system tackles a wide range of vision applications

The In-Sight 7000 vision system is thoughtfully engineered with the full suite of powerful Cognex vision algorithms and convenient features to help you solve your applications easily and reliably. This versatile system is ideal for inspecting automotive parts, consumer electronics and consumer products as well as automated manufacturing operations in other industries including food and beverage, pharmaceutical, aerospace, semiconductor and solar.


Continuous innovation

As a leader in the machine vision industry, Cognex is committed to continuous innovation and improvement. These 2nd generation In-Sight 7000 vision systems (In-Sight 7500/7600/7800/7900 series) build upon success of the original series with the latest technology and advanced algorithms for even faster and more powerful vision inspections.

Supplier's Site

Technical Specifications

  Cognex Corporation
Product Category Machine Vision Systems
Product Name In-Sight 7000 Vision System
System Type Modular / PC-Based
Applications Assembly Quality; Biotechnology or Medical; Electronics or Semiconductor Inspection; Food & Beverage; Pharmaceutical Packaging; Security & Biometrics
Image Source High Speed / Brightness
Modules Included Cameras or Imagers
Unlock Full Specs
to access all available technical data

Similar Products

In-Sight 2800 Vision System -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Assembly Quality; Biotechnology or Medical; Electronics or Semiconductor Inspection; Food & Beverage; Pharmaceutical Packaging; Security & Biometrics
Modules Included Cameras or Imagers
View Details
3D-A5000 Series Area Scan 3D Camera -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Automotive
Image Source Area Scan Camera
View Details
L38 with VisionPro -  - Cognex Corporation
Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Electronics or Semiconductor Inspection; Flaw Detection; ID Detection / Verification
Image Source Line Scan Camera
View Details
In-Sight 9000 Vision Systems -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Assembly Quality; Biotechnology or Medical; Electronics or Semiconductor Inspection; Food & Beverage; Pharmaceutical Packaging; Security & Biometrics
Image Source Area Scan Camera; Line Scan Camera
View Details