Cocker-Weber Brush Company Paperboard Press Feeder

Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. Paperboard Press Feeder Brush
Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. Paperboard Press Feeder Brush

Suppliers

Company
Product
Description
Supplier Links
Paperboard Press Feeder -  - Cocker-Weber Brush Company
Telford, PA, USA
Paperboard Press Feeder
Paperboard Press Feeder
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. Paperboard Press Feeder Brush

Cylinder & Wheel Brushes

Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products.

Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together.

Paperboard Press Feeder Brush

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Industrial Brushes
Product Name Paperboard Press Feeder
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 2213595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Paint Brush - 500-15 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Belt Brush; Plater Brush
Brush Filament / Fill Material Natural Bristle / Hair; Boar Hair
Width 1.5 inch (38.1 mm)
View Details
Stringer Bead Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.1870 to 0.2500 inch (4.75 to 6.35 mm)
View Details