Cocker-Weber Brush Company CW #E7C Jewelers Wheel Brush

Description
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. CW 7C Standard Jewelers Wheel Brush Description 1-1/4" 30mm hard maple hub 3 row chungking bristle tufts 3/8" 10mm trim 2" 51mm brush diameter
Description
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. CW 7C Standard Jewelers Wheel Brush Description 1-1/4" 30mm hard maple hub 3 row chungking bristle tufts 3/8" 10mm trim 2" 51mm brush diameter

Suppliers

Company
Product
Description
Supplier Links
CW #E7C Jewelers Wheel Brush -  - Cocker-Weber Brush Company
Telford, PA, USA
CW #E7C Jewelers Wheel Brush
CW #E7C Jewelers Wheel Brush
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. CW 7C Standard Jewelers Wheel Brush Description 1-1/4" 30mm hard maple hub 3 row chungking bristle tufts 3/8" 10mm trim 2" 51mm brush diameter

Jewelers Polishing Brushes

Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available.
Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole.

All brushes are made in America. We do not import brushes and relabel them.

CW 7C Standard Jewelers Wheel Brush

Description

1-1/4" 30mm hard maple hub
3 row chungking bristle tufts
3/8" 10mm trim
2" 51mm brush diameter

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Industrial Brushes
Product Name CW #E7C Jewelers Wheel Brush
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Paint Brushes - 3152126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Natural Bristle / Hair; Specialty Blend / Other; Goat hair
View Details
Strip Brush - STR472T - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Natural Bristle / Hair; Tampico
Length 72 inch (1829 mm)
View Details
Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details