Cocker-Weber Brush Company 1021L

Description
Flat & Handle BrushesHand held brushes are used for those hard-to-get-to areas. People often refer to them as toothbrush style, welders, platers or scratch brushes. Hand held brushes can be used for cleaning, scraping, deburring, finishing, removing static electricity, washing, spreading, dusting, detailing, prep work, sliding, applying and spot cleaning as well as other applications.10" handle 2" long brush Description 10" hard maple handle 3" long brush face of 21 tufts chungking bristle fill trimmed to 1"
Description
Flat & Handle BrushesHand held brushes are used for those hard-to-get-to areas. People often refer to them as toothbrush style, welders, platers or scratch brushes. Hand held brushes can be used for cleaning, scraping, deburring, finishing, removing static electricity, washing, spreading, dusting, detailing, prep work, sliding, applying and spot cleaning as well as other applications.10" handle 2" long brush Description 10" hard maple handle 3" long brush face of 21 tufts chungking bristle fill trimmed to 1"

Suppliers

Company
Product
Description
Supplier Links
1021L -  - Cocker-Weber Brush Company
Telford, PA, USA
1021L
1021L
Flat & Handle BrushesHand held brushes are used for those hard-to-get-to areas. People often refer to them as toothbrush style, welders, platers or scratch brushes. Hand held brushes can be used for cleaning, scraping, deburring, finishing, removing static electricity, washing, spreading, dusting, detailing, prep work, sliding, applying and spot cleaning as well as other applications.10" handle 2" long brush Description 10" hard maple handle 3" long brush face of 21 tufts chungking bristle fill trimmed to 1"

Flat & Handle BrushesHand held brushes are used for those hard-to-get-to areas. People often refer to them as toothbrush style, welders, platers or scratch brushes. Hand held brushes can be used for cleaning, scraping, deburring, finishing, removing static electricity, washing, spreading, dusting, detailing, prep work, sliding, applying and spot cleaning as well as other applications.10" handle 2" long brush

Description

10" hard maple handle
3" long brush face of 21 tufts
chungking bristle fill
trimmed to 1"

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Hand Brushes
Product Name 1021L
Mounting None or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Length 50 inch (1270 mm)
Width 1 to 2 inch (25.4 to 50.8 mm)
Abrasive Type Aluminum Oxide
View Details
Plate Glass Transport Brush -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
Specs
Mounting None or Handheld
View Details
1/2
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
Width 0.5000 inch (12.7 mm)
View Details
FIS Polish Film - F1-0109-03 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 9 inch (229 mm)
Width 13 inch (330 mm)
Abrasive Type Aluminum Oxide
View Details