The VA-038-RD is a pneumatic module with two red palm buttons for two-hand, no-tie-down operation of a clamp or cylinder, requiring continuous actuation until a limit valve is engaged, after which the system latches and the buttons can be released. A second simultaneous press releases the latch and retracts the cylinder. The module measures 4.50" x 6.00" x 3.50" and operates within a temperature range of 32 to 140°F and pressure range of 40 to 150 psig. It includes 1/4" OD and 5/32" OD push-quick fittings for tubing connections.
THNTD Circuit with Latching Control with Red Palm Buttons
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | VA-038-RD |
| Product Name | Pneumatic Circuit Boards - Thntd Circuit With Latching Control With Red Palm Buttons |
| Form Factor | Pneumatic Circuit Board |