The Minimatic® UTF-4 is a universal #10-32 male threaded fitting with a 1/8" barb, designed for use with Clippard urethane hose. It features electroless nickel plating for corrosion resistance and includes a Buna-N o-ring for a leak-free seal. The fitting has a 5/16" hex drive and measures 0.562" in length with a 0.576" reference dimension. It is intended for applications requiring multiple tubing sizes and provides a secure, clamp-free connection.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | UTF-4 |
| Product Name | Minimatic® Slip-On Fitting |
| Fitting Type | Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting |