Clippard 2-Way Toggle Valve TV-2M

Description
2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle
Request a Quote Datasheet
Description
2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Toggle Valve - TV-2M - Clippard
Cincinnati, OH, United States
2-Way Toggle Valve
TV-2M
2-Way Toggle Valve TV-2M
2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle

2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle

Supplier's Site Datasheet
Solenoid Valve - 51801542 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51801542
Solenoid Valve 51801542
2-WAY TOGGLE VALVE, N-C, MOMENTARY OPEN, NP STEEL TOGGLE, #10-32. FREE 2 YEAR RADWELL WARRANTY

2-WAY TOGGLE VALVE, N-C, MOMENTARY OPEN, NP STEEL TOGGLE, #10-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number TV-2M 51801542
Product Name 2-Way Toggle Valve Solenoid Valve
Valve Type Directional; Poppet; Toggle Toggle
Primary Material Brass / Bronze Steel
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Normally Closed Air Valve - E*-2M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Sleeve Valve - SLV-3 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Water; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV4-1O-07-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EC-2-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details