Push-Quick Universal Elbow fitting with 5/32" tubing inlet and 1/8" NPT outlet, featuring a 7/16" hex wrench size and an overall length of 0.920". The fitting includes a green release button and is supplied with pre-applied sealant. It is part of a series designed for pneumatic and fluid systems, packaged in quantities of five.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-UE05P |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Elbow Fitting |
| Connection Type | Push-to-Connect; Tube - Male English Straight Thread; 1/8 NPT |
| Material | Thermoplastic |