The ST3-3 is a #10-32 male to barb swivel fitting with 3/32-inch inner diameter barbs on both ends, designed for hose connections. It features a 5/16-inch hex drive, a #10-32 male thread with a thread length of 0.156 inch, and includes a nitrile gasket. The overall length (A) is 0.821 inch, and the retention (R) is 0.556 inch. This part is electroless nickel-plated and compliant with RoHS standards.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | ST3-3 |
| Product Name | #10-32 to 1/8” ID Hose Swivel |
| Fitting Type | Hose Fitting |