R-321 is a 3-way, spring-return, fully ported combination valve with an interconnected shuttle valve, allowing operation as normally-open, normally-closed, a diverter, or a selector. It features a micro-gap construction for snap action with no blow-by, a balanced design for exhaust speed control, and an indicator showing the valve position. Flow is 9 scfm at 100 psig, with a minimum pilot pressure of 40 psig, operating temperature range of 32 to 180°F, and working pressure up to 150 psig. An auxiliary outlet at port 7 is provided and should be plugged if unused.
3-Way Combination Valve,
COMBINATION VALVE, 3-WAY, SPRING RETURN, 150PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics R-321
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | R-321 | 18348884 |
| Product Name | Modular 3-Way Combination Valve | Pneumatic Valve |
| Valve Type | Control Valve; Directional; Cartridge; Spool | |
| Primary Material | Acetal | |
| Media | Air; Compressed Air | Air |