Push-Quick 'Y' Union for 6 mm tubing, with overall length of 1.495 inches, body diameter of 0.531 inches, and end bore diameter of 0.524 inches. The fitting features a green release button and is supplied in packs of five.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-YU06M |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Union Fitting; Wye Fitting |