Push-Quick Tube Reducer (Stem) for 1/4" tube to 3/8" tube, with overall length 1.610", stem diameter 0.720", and stem end fitting size 3/8". Features a green release button. Sold in packs of 10.
Push-Quick Tube Reducer (Stem), 1/4" - 3/8" NPT
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-TRS0812 |
| Product Name | Push-Quick Tube Reducer |
| Fitting Type | Tube Fitting; Reducer Fitting |