Push-Quick Elbow Reducer for 3/8" tubing to 1/2" tubing, with overall length A of 2.260", connection C of 0.720", connection D1 of 1/2", and radius R of 1.100". Features a green release button. Pack size is 5 per pack.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-ER1216 |
| Product Name | Push-Quick Elbow Reducer |
| Fitting Type | Tube Fitting; Elbow Fitting; Reducer Fitting |