Clippard 4-Way Fully Ported Toggle Valve MTV-5F

Description
4-Way Toggle Valve, 5-Ported (Plastic Toggle)
Request a Quote
Description
4-Way Toggle Valve, 5-Ported (Plastic Toggle)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MTV-5F is a 5-ported, 4-way toggle valve with a plastic toggle and exhaust ported to atmosphere. It has #10-32 inlet and outlet ports, a brass body, Nitrile seals, and a stainless steel stem and spring. The valve is manually actuated with a detent toggle requiring 16 oz nominal force to rotate, supports up to 150 psig input pressure, and provides 10 scfm air flow at 100 psig. Mounting is via 15/32-32 thread with supplied nut and lockwasher. All five ports are fully functional. This variant uses plastic instead of electroless nickel-plated steel for the toggle lever.

Datasheet Summary
Powered by GS/AI

MTV-5F is a 5-ported, 4-way toggle valve with a plastic toggle and exhaust ported to atmosphere. It has #10-32 inlet and outlet ports, a brass body, Nitrile seals, and a stainless steel stem and spring. The valve is manually actuated with a detent toggle requiring 16 oz nominal force to rotate, supports up to 150 psig input pressure, and provides 10 scfm air flow at 100 psig. Mounting is via 15/32-32 thread with supplied nut and lockwasher. All five ports are fully functional. This variant uses plastic instead of electroless nickel-plated steel for the toggle lever.

Suppliers

Company
Product
Description
Supplier Links
4-Way Fully Ported Toggle Valve - MTV-5F - Clippard
Cincinnati, OH, United States
4-Way Fully Ported Toggle Valve
MTV-5F
4-Way Fully Ported Toggle Valve MTV-5F
4-Way Toggle Valve, 5-Ported (Plastic Toggle)

4-Way Toggle Valve, 5-Ported (Plastic Toggle)

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number MTV-5F
Product Name 4-Way Fully Ported Toggle Valve
Valve Type Directional; Spool; Toggle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shuttle Valve - MSV-1M22 - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
GNV Needle Valve, In-Line Mount, 1/4
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details