Clippard Solenoid Valve MME-42QES-D024

Description
VALVE, 1/4" NPT, 5 PORT, 4-WAY SINGLE SOLENOID VALVE, 24 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, 1/4" NPT, 5 PORT, 4-WAY SINGLE SOLENOID VALVE, 24 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 48793000 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
48793000
Solenoid Valve 48793000
VALVE, 1/4" NPT, 5 PORT, 4-WAY SINGLE SOLENOID VALVE, 24 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY

VALVE, 1/4" NPT, 5 PORT, 4-WAY SINGLE SOLENOID VALVE, 24 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
CLIPPARD Valves MME-42QES-D024

CLIPPARD Valves MME-42QES-D024

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 48793000
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1226020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details