Clippard 2-Way J Series Valve MJV-2C

Description
2-Way Cartridge Valve, Normally-Closed
Request a Quote Datasheet
Description
2-Way Cartridge Valve, Normally-Closed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way J Series Valve - MJV-2C - Clippard
Cincinnati, OH, United States
2-Way J Series Valve
MJV-2C
2-Way J Series Valve MJV-2C
2-Way Cartridge Valve, Normally-Closed

2-Way Cartridge Valve, Normally-Closed

Supplier's Site Datasheet
Control Valve - 51755972 - Radwell International
Willingboro, NJ, United States
Control Valve
51755972
Control Valve 51755972
CARTRIDGE VALVE, 2-WAY, NORMALLY-CLOSED. FREE 2 YEAR RADWELL WARRANTY

CARTRIDGE VALVE, 2-WAY, NORMALLY-CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MJV-2C 51755972
Product Name 2-Way J Series Valve Control Valve
Valve Type Directional; Cartridge; Poppet Cartridge
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.62 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EW-2-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
15 mm Miniature Electronic Valve - E3O15G-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EC-2-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
2-Way Stepper Proportional Isolation Valves - Eclipse Series - Clippard
Specs
Valve Type Solenoid; Stepper Proportional Isolation Valve
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details