MAVO-2C is a 2-way normally-open cartridge valve designed for pneumatic applications, including integration with Clippard limit switches and manifolds. It has a 0.125 inch diameter stem and operates with an air flow of 3 scfm at 50 psig and 6 scfm at 100 psig. The valve measures 0.968 inches in length, with a 0.375 inch diameter body and a 0.301 inch exhaust port. It mounts in standard Clippard cartridge configurations and uses O-rings for sealing.
2-Way Cartridge Valve, Normally-Open
2-WAY STEM CARTRIDGE VALVE, NORMALLY-OPEN. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | MAVO-2C | 48424958 |
| Product Name | 2-Way Normally Open Valve | Pneumatic Valve |
| Valve Type | Directional; Cartridge; Spool | Cartridge |
| Primary Material | Brass / Bronze | |
| Media | Water; Air; Compressed Air | Air |
| Valve Size | 0.19 to 0.38 inch (4.83 to 9.52 mm) |