Clippard GNV Needle Valve, In-Line Mount, G1/4, Slot Adjustment M-GNV-4RI

Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote Datasheet
Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GNV Needle Valve, In-Line Mount, G1/4, Slot Adjustment - M-GNV-4RI - Clippard
Cincinnati, OH, United States
GNV Needle Valve, In-Line Mount, G1/4, Slot Adjustment
M-GNV-4RI
GNV Needle Valve, In-Line Mount, G1/4, Slot Adjustment M-GNV-4RI
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.

  • #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports
  • Direct, in-line or cartridge mounting
  • Brass or ENP body, ENP or stainless steel needle, Nitrile seal
  • Screwdriver or knurled knob adjustment
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number M-GNV-4RI
Product Name GNV Needle Valve, In-Line Mount, G1/4, Slot Adjustment
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Normally Closed Air Valve - E*-2M-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EW-3-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
2-WAY EW Series - Mouse Valves - ET-2-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
2 suppliers
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details