The LVAO-2 is a 2-way normally-open heavy-duty limit valve with a solid aluminum body, brass and stainless steel internal components, and Nitrile seals. It features a zinc alloy die-cast actuator head with a hardened steel shaft in a bronze bearing, and a replaceable Clippard MJVO-2C cartridge valve. The valve operates on air with a maximum input pressure of 300 psig and an air flow rate of 10 scfm at 50 psig. Actuation requires 3 in./lbs. torque, with an actuation range of 0 to 23° off and 23 to 50° on. Mounting is via four 13/64" diameter holes for #10 screws or 1/4-20 tapping. Ports are 1/8-27 NPT for inlet and exhaust. The actuator head rotates in 90° increments and accepts AR-L, AR-K, or AR-M arms.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | LVAO-2 |
| Product Name | Heavy Duty Limit Valve |
| Valve Type | Directional; Poppet |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |