The LVA-2 is a 2-way normally-closed heavy-duty limit valve with a solid aluminum body and a zinc alloy die-cast actuator head containing a hardened steel shaft in a bronze bearing. It incorporates a Clippard MJV-2C cartridge valve with brass, stainless steel, and Nitrile seals. The valve has 1/8-27 NPT inlet and outlet ports, supports a maximum input pressure of 300 psig, and provides an air flow of 10 scfm at 50 psig. The actuator arm permits 50° of stem travel with an actuation range of 23° to 50° for activation. Mounting features four 13/64" holes for #10 screws or 1/4-20 tapping. The torque to actuate is 3 in./lbs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | LVA-2 |
| Product Name | Heavy Duty Limit Valve |
| Valve Type | Directional; Poppet |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |