The FV-4P is a 4-way, spring-return spool valve with 1/8" NPT inlet and outlet ports, designed for pneumatic flow control. It has an air flow rating of 6.5 scfm at 50 psig and 10 scfm at 100 psig. The valve measures 2.140 inches in length and 0.375 inches in diameter at the body. Mounting is by threaded port connections with no external mounting hardware. Optional FKM seals are available for high-temperature or chemically aggressive environments.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | FV-4P |
| Product Name | FV Series 4-Way Valve |
| Valve Type | Directional; Spool |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |