FTV-3 is a 3-way toggle valve with #10-32 ports, designed for air control with on/off positioning. It features a brass body, Nitrile seals, and a stainless steel stem and spring, with an ENP-plated steel toggle. The valve mounts via a 15/32-32 threaded nut and has physical dimensions of 2.140 inches long, 0.664 inches wide, and 0.625 inches thick. It delivers 6 scfm at 50 psig and 10 scfm at 100 psig, with a nominal 16 oz. force required to rotate the toggle. The valve is RoHS compliant.
TOGGLE VALVE, 3-WAY, NP STEEL TOGGLE, #10-32. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics FTV-3
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | FTV-3 | 8534632 | |
| Product Name | FTV Series 3-Way Valve | Pneumatic Valve | Pneumatic Valve |
| Valve Type | Directional; Spool | Toggle | |
| Primary Material | Brass / Bronze | Steel | |
| Media | Water; Air; Compressed Air | Air | Air |
| Valve Size | 0.19 inch (4.83 mm) |