Clippard Precision Adjustable Pressure Regulator DR-2BP

Description
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision and accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature Range: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only
Request a Quote Datasheet
Description
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision and accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature Range: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Adjustable Pressure Regulator - DR-2BP - Clippard
Cincinnati, OH, United States
Precision Adjustable Pressure Regulator
DR-2BP
Precision Adjustable Pressure Regulator DR-2BP
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision and accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1 psi Temperature Range: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only

When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the newest addition to the reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package.

Features:

• Exceptional repeatability—± 0.15 psi
• Provides a high level of precision and accuracy
• Features non-rising internal adjustment
• For applications where zero air consumption is required (non-bleed)

Medium: Air, Water* or Oil*
Input Pressure: 300 psig max.
Ports: #10-32
Repeatability:**+/- 0.15 psi
Set Point Sensitivity: 0.1 psi
Set Point Stability: 0.1 psi
Temperature Range: 32 to 230°F
Mounting: 15/32-32 thread, nuts and lock washers furnished
Materials: Electroless nickel plated brass body, FKM seals,
PFPE lube, stainless steel adjustment screw and spring
Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver slot with micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A)

*Non-relieving models only

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DR-2BP
Product Name Precision Adjustable Pressure Regulator
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount -  Proportional Valves - E-PM-20-13-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-25-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EW-2-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details