The CM-06-PQ is a pneumatic circuit subplate with integrated push-quick fittings, designed to mount and connect components for auto-cycling double-acting cylinders without limit valves. It measures 6.00" x 3.25" x 3.50" and supports operating pressures from 40 to 150 psig within a temperature range of 32 to 140°F. The subplate includes threaded ports compatible with 1/8" NPT and #10-32 threads, and accepts 5/32" and 1/4" OD polyurethane tubing. It serves as the mounting base for R-343, R-412, TV-3S, and MNV-1KP valves in the VA-06 circuit assembly.
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | CM-06-PQ |
| Product Name | Pneumatic Circuit Boards - Thntd Circuit SubPlate w/PQ Fittings |
| Form Factor | Pneumatic Circuit Board |