Clippard Brass Barb Fitting 11752-1

Description
#10-32 to 1/8" Hose Fitting
Request a Quote
Description
#10-32 to 1/8" Hose Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11752-1 is a #10-32 male brass fitting with a single 1/8" barb connector, featuring a 0.656" overall length and a 0.090" barb inner diameter, designed for hose connections in pneumatic systems. It includes a nitrile gasket in the pack and has a 1/4" hex wrench drive for installation. The fitting is part of a series where all variants are brass unless specified as ENP-plated, and this model does not include a captivated O-ring. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 11752-1 is a #10-32 male brass fitting with a single 1/8" barb connector, featuring a 0.656" overall length and a 0.090" barb inner diameter, designed for hose connections in pneumatic systems. It includes a nitrile gasket in the pack and has a 1/4" hex wrench drive for installation. The fitting is part of a series where all variants are brass unless specified as ENP-plated, and this model does not include a captivated O-ring. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Brass Barb Fitting - 11752-1 - Clippard
Cincinnati, OH, United States
Brass Barb Fitting
11752-1
Brass Barb Fitting 11752-1
#10-32 to 1/8" Hose Fitting

#10-32 to 1/8" Hose Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number 11752-1
Product Name Brass Barb Fitting
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Stack Elbow, 1/2”, 3/8” NPT - PQ-SE16W - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect
View Details
Minimatic® Slip-On Fitting - S4N - Clippard
Specs
Fitting Type Hose Fitting; Swivel Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Brass Barb Fitting - 12841 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details