The Cleveland Vibrator Co. VMSAC line of pneumatic industrial vibrators features air cushioning of the piston to prevent metal-to-metal contact and reduce noise.
DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life
SAFE - air cushion prevention of metal-to-metal impact and exhaust muffler reduce noise levels while pneumatic power allows for operation in hazardous areas
VERSATILE - wide range of vibration intensities and dual diameter piston allow for mounting at any angle on your bins, chutes and hoppers handling material loads from 200 lbs to 100+ tons
EASY - comes with mounting fasteners and a gasket for quick set-up
Make It a Kit - includes a mounting channel, 5 ft. hose w/ fittings, hand valve and lubrication control
| Cleveland Vibrator Company (The) | |
|---|---|
| Product Category | Industrial Vibrators |
| Product Number | Model VMSAC 1900 |
| Product Name | VMSAC Pneumatic Air Piston Series |
| Power | Pneumatic |