Cleveland Vibrator Company (The) VMSAC Pneumatic Air Piston Series Model VMSAC 1125

Description
Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring. VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.
Description
Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring. VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.

Suppliers

Company
Product
Description
Supplier Links
VMSAC Pneumatic Air Piston Series - Model VMSAC 1125 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
VMSAC Pneumatic Air Piston Series
Model VMSAC 1125
VMSAC Pneumatic Air Piston Series Model VMSAC 1125
Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring. VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.

Vibra-Might Air-Cushioned Vibrator
For hoppers, bins, chutes, and pipes
The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring.
VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Bin Activators and Discharge Aids
Product Number Model VMSAC 1125
Product Name VMSAC Pneumatic Air Piston Series
Equipment Type Bin / Hopper Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Hopper Discharge Aid - DUC - DMN, Incorporated
Specs
Equipment Type Bin Activator System
Size 7.87 inch (200 mm)
Material Characteristics Dry or Free Flowing; Pastes, Slurries or Moist Solids
View Details
Airsweep ® - VA-12 - Control Concepts, Inc.
Control Concepts, Inc.
Specs
Equipment Type Bin Aeration System
Power Pneumatically Powered
Size 72.00 to 96.00 inch (1829 to 2438 mm)
View Details
Hydraulic Bulk Bag Conditioner - BLOCK-BUSTER® - Flexicon Corporation
Specs
Power Pneumatically Powered
Material Characteristics Dry or Free Flowing
View Details
Vibrating Live Bins -  - Vibra Screw, Inc.
Vibra Screw, Inc.
Specs
Equipment Type Bin / Hopper Vibrator
View Details