Cleveland Vibrator Company (The) VMS Pneumatic Air Piston Series Model VMS 1400

Description
The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance of dirt into the vibrator's exhaust cavity, prolonging the life of the vibrator. And, the double-diameter piston guarantees starting at any mounting angle with minimum air pressure, and without the use of a piston return spring. Like VMSAC, VMS has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. Also, VMS is easily installed. It may be mounted on any appropriately sized mounting channel, and it comes complete with heavy-duty mounting fasteners and a gasket.
Description
The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance of dirt into the vibrator's exhaust cavity, prolonging the life of the vibrator. And, the double-diameter piston guarantees starting at any mounting angle with minimum air pressure, and without the use of a piston return spring. Like VMSAC, VMS has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. Also, VMS is easily installed. It may be mounted on any appropriately sized mounting channel, and it comes complete with heavy-duty mounting fasteners and a gasket.

Suppliers

Company
Product
Description
Supplier Links
VMS Pneumatic Air Piston Series - Model VMS 1400 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
VMS Pneumatic Air Piston Series
Model VMS 1400
VMS Pneumatic Air Piston Series Model VMS 1400
The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance of dirt into the vibrator's exhaust cavity, prolonging the life of the vibrator. And, the double-diameter piston guarantees starting at any mounting angle with minimum air pressure, and without the use of a piston return spring. Like VMSAC, VMS has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. Also, VMS is easily installed. It may be mounted on any appropriately sized mounting channel, and it comes complete with heavy-duty mounting fasteners and a gasket.

The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance of dirt into the vibrator's exhaust cavity, prolonging the life of the vibrator. And, the double-diameter piston guarantees starting at any mounting angle with minimum air pressure, and without the use of a piston return spring. Like VMSAC, VMS has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. Also, VMS is easily installed. It may be mounted on any appropriately sized mounting channel,
and it comes complete with heavy-duty mounting fasteners and a gasket.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Bin Activators and Discharge Aids
Product Number Model VMS 1400
Product Name VMS Pneumatic Air Piston Series
Equipment Type Bin / Hopper Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Live Bottom Bins -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
View Details
Airsweep ® - VA-51 - Control Concepts, Inc.
Control Concepts, Inc.
Specs
Equipment Type Bin Aeration System
Power Pneumatically Powered
Size 72.00 to 96.00 inch (1829 to 2438 mm)
View Details
VMS Pneumatic Air Piston Series - Model VMS 1350 - Cleveland Vibrator Company (The)
Specs
Equipment Type Bin / Hopper Vibrator
Power Pneumatically Powered
View Details
Sanitary Precision Sanitary Double Baffle Bin Activator -  - Metalfab, Inc.
Specs
Equipment Type Bin Activator System
Size 24.00 to 144.00 inch (610 to 3658 mm)
Material Characteristics Dry or Free Flowing
View Details