Cleveland Vibrator Company (The) VMS Pneumatic Air Piston Series Model VMS 1150

Description
The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance of dirt into the vibrator's exhaust cavity, prolonging the life of the vibrator. And, the double-diameter piston guarantees starting at any mounting angle with minimum air pressure, and without the use of a piston return spring. Like VMSAC, VMS has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. Also, VMS is easily installed. It may be mounted on any appropriately sized mounting channel, and it comes complete with heavy-duty mounting fasteners and a gasket.
Description
The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance of dirt into the vibrator's exhaust cavity, prolonging the life of the vibrator. And, the double-diameter piston guarantees starting at any mounting angle with minimum air pressure, and without the use of a piston return spring. Like VMSAC, VMS has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. Also, VMS is easily installed. It may be mounted on any appropriately sized mounting channel, and it comes complete with heavy-duty mounting fasteners and a gasket.

Suppliers

Company
Product
Description
Supplier Links
VMS Pneumatic Air Piston Series - Model VMS 1150 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
VMS Pneumatic Air Piston Series
Model VMS 1150
VMS Pneumatic Air Piston Series Model VMS 1150
The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance of dirt into the vibrator's exhaust cavity, prolonging the life of the vibrator. And, the double-diameter piston guarantees starting at any mounting angle with minimum air pressure, and without the use of a piston return spring. Like VMSAC, VMS has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. Also, VMS is easily installed. It may be mounted on any appropriately sized mounting channel, and it comes complete with heavy-duty mounting fasteners and a gasket.

The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance of dirt into the vibrator's exhaust cavity, prolonging the life of the vibrator. And, the double-diameter piston guarantees starting at any mounting angle with minimum air pressure, and without the use of a piston return spring. Like VMSAC, VMS has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. Also, VMS is easily installed. It may be mounted on any appropriately sized mounting channel,
and it comes complete with heavy-duty mounting fasteners and a gasket.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Bin Activators and Discharge Aids
Product Number Model VMS 1150
Product Name VMS Pneumatic Air Piston Series
Equipment Type Bin / Hopper Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Live Bins -  - Vibra Screw, Inc.
Vibra Screw, Inc.
Specs
Equipment Type Bin / Hopper Vibrator
View Details
Bin Activators -  - Spiroflow Systems, Inc.
Spiroflow Systems, Inc.
Specs
Equipment Type Bin Activator System; Bin / Hopper Vibrator
Power Electrically Powered (optional feature); Pneumatically Powered (optional feature)
Size 12.00 to 24.00 inch (305 to 610 mm)
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Size 236.22 inch (6000 mm)
Material Type Pulp Paper; Bark, Chips, Logs, Boards, Sawmill Waste, Old Wood, RDF Fluff
View Details
Vibrating Live Bins -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
Specs
Equipment Type Bin / Hopper Vibrator
Power Electrically Powered
View Details