Cleveland Vibrator Company (The) Extended Piston Vibrator Model VMRAC-EP 1200

Description
Vibrator model FEP and newer-model VMRAC-EP feature a specially machined "extended piston". The piston extension has a threaded portion enabling it to be secured to the object receiving or transmitting vibration. They can also be used as a simple rapper with or without a rubber bumper attached to the end of the piston extension. These vibrators are internally coated for enhanced performance. The VMRAC-EP has the same basic design features as our Model VMRAC.
Description
Vibrator model FEP and newer-model VMRAC-EP feature a specially machined "extended piston". The piston extension has a threaded portion enabling it to be secured to the object receiving or transmitting vibration. They can also be used as a simple rapper with or without a rubber bumper attached to the end of the piston extension. These vibrators are internally coated for enhanced performance. The VMRAC-EP has the same basic design features as our Model VMRAC.

Suppliers

Company
Product
Description
Supplier Links
Extended Piston Vibrator - Model VMRAC-EP 1200 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Extended Piston Vibrator
Model VMRAC-EP 1200
Extended Piston Vibrator Model VMRAC-EP 1200
Vibrator model FEP and newer-model VMRAC-EP feature a specially machined "extended piston". The piston extension has a threaded portion enabling it to be secured to the object receiving or transmitting vibration. They can also be used as a simple rapper with or without a rubber bumper attached to the end of the piston extension. These vibrators are internally coated for enhanced performance. The VMRAC-EP has the same basic design features as our Model VMRAC.

Vibrator model FEP and newer-model VMRAC-EP feature a specially machined "extended piston". The piston extension has a threaded portion enabling it to be secured to the object receiving or transmitting vibration. They can also be used as a simple rapper with or without a rubber bumper attached to the end of the piston extension. These vibrators are internally coated for enhanced performance. The VMRAC-EP has the same basic design features as our Model VMRAC.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VMRAC-EP 1200
Product Name Extended Piston Vibrator
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Electromagnetic Vibrator - Model CM-10 220V - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Electric
Speed 3000 rpm
Force 30 lbs (13.61 kg)
View Details
Industrial Vibrator -  - DEPRAG, Inc.
Specs
Power Pneumatic
View Details