Cleveland Vibrator Company (The) Air Piston Vibrator Model VM-38

Description
Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum 28 gauge) bins and hoppers to 2 cubic feet (57L) capacity. Actually, the applications are limitless, confined only by imagination. These miniature vibrators can be supplied with a muffler to prevent contamination and reduce noise level. An air-cushioned version, VMAC-25, will further reduce noise level, with a 30% reduced force output. This perky little unit produces 16,000 vibrations per minute while only consuming 2.0 SCFM (57 lpm) of compressed air at 80 psig (5.4 bar). Normal force output is 15 lbs.
Description
Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum 28 gauge) bins and hoppers to 2 cubic feet (57L) capacity. Actually, the applications are limitless, confined only by imagination. These miniature vibrators can be supplied with a muffler to prevent contamination and reduce noise level. An air-cushioned version, VMAC-25, will further reduce noise level, with a 30% reduced force output. This perky little unit produces 16,000 vibrations per minute while only consuming 2.0 SCFM (57 lpm) of compressed air at 80 psig (5.4 bar). Normal force output is 15 lbs.

Suppliers

Company
Product
Description
Supplier Links
Air Piston Vibrator - Model VM-38 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Air Piston Vibrator
Model VM-38
Air Piston Vibrator Model VM-38
Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum 28 gauge) bins and hoppers to 2 cubic feet (57L) capacity. Actually, the applications are limitless, confined only by imagination. These miniature vibrators can be supplied with a muffler to prevent contamination and reduce noise level. An air-cushioned version, VMAC-25, will further reduce noise level, with a 30% reduced force output. This perky little unit produces 16,000 vibrations per minute while only consuming 2.0 SCFM (57 lpm) of compressed air at 80 psig (5.4 bar). Normal force output is 15 lbs.

Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum 28 gauge) bins and hoppers to 2 cubic feet (57L) capacity.
Actually, the applications are limitless, confined only by imagination. These miniature vibrators can be supplied with a muffler to prevent contamination and reduce noise level. An air-cushioned version, VMAC-25, will further reduce noise level, with a 30% reduced force output.
This perky little unit produces 16,000 vibrations per minute while only consuming 2.0 SCFM (57 lpm) of compressed air at 80 psig (5.4 bar). Normal force output is 15 lbs.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VM-38
Product Name Air Piston Vibrator
Power Pneumatic
Type Linear
Speed 11400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Foundry Vibrator - Model SA-EP - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 0.5000 to 1.25 inch (12.7 to 31.75 mm)
View Details
Industrial Vibrator -  - DEPRAG, Inc.
Specs
Power Pneumatic
View Details