Cleveland Vibrator Company (The) Foundry Vibrator Model SA-EP

Description
Metallic Impact Air Vibrator For match plates and shell core machines, small bins and hoppers Linear vibration force makes the Model SA-EP the most powerful, continuous-duty air vibrator for its size. It is especially effective for match plates and shell core machine applications in the foundry industry. The SA-EP is also useful in eliminating bridging and plugging in small bins, hoppers and chutes. A variety of mounting heads are available to allow quick and easy installation for countless other applications where a small vibrator is desired. Full porting insures quick starts, full power and smooth operation. Exhaust protection is provided to prevent contamination from entering the body through the exhaust holes.
Description
Metallic Impact Air Vibrator For match plates and shell core machines, small bins and hoppers Linear vibration force makes the Model SA-EP the most powerful, continuous-duty air vibrator for its size. It is especially effective for match plates and shell core machine applications in the foundry industry. The SA-EP is also useful in eliminating bridging and plugging in small bins, hoppers and chutes. A variety of mounting heads are available to allow quick and easy installation for countless other applications where a small vibrator is desired. Full porting insures quick starts, full power and smooth operation. Exhaust protection is provided to prevent contamination from entering the body through the exhaust holes.

Suppliers

Company
Product
Description
Supplier Links
Foundry Vibrator - Model SA-EP - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Foundry Vibrator
Model SA-EP
Foundry Vibrator Model SA-EP
Metallic Impact Air Vibrator For match plates and shell core machines, small bins and hoppers Linear vibration force makes the Model SA-EP the most powerful, continuous-duty air vibrator for its size. It is especially effective for match plates and shell core machine applications in the foundry industry. The SA-EP is also useful in eliminating bridging and plugging in small bins, hoppers and chutes. A variety of mounting heads are available to allow quick and easy installation for countless other applications where a small vibrator is desired. Full porting insures quick starts, full power and smooth operation. Exhaust protection is provided to prevent contamination from entering the body through the exhaust holes.

Metallic Impact Air Vibrator
For match plates and shell core machines, small bins and hoppers
Linear vibration force makes the Model SA-EP the most powerful, continuous-duty air vibrator for its size. It is especially effective for match plates and shell core machine applications in the foundry industry. The SA-EP is also useful in eliminating bridging and plugging in small bins, hoppers and chutes. A variety of mounting heads are available to allow quick and easy installation for countless other applications where a small vibrator is desired. Full porting insures quick starts, full power and smooth operation. Exhaust protection is provided to prevent contamination from entering the body through the exhaust holes.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Bin Activators and Discharge Aids
Product Number Model SA-EP
Product Name Foundry Vibrator
Equipment Type Bin / Hopper Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Bin Activator & Bin Discharger -  - Vibra Screw, Inc.
Specs
Equipment Type Bin / Hopper Vibrator
View Details
Bin Activators -  - Spiroflow Systems, Inc.
Spiroflow Systems, Inc.
Specs
Equipment Type Bin Activator System; Bin / Hopper Vibrator
Power Electrically Powered (optional feature); Pneumatically Powered (optional feature)
Size 12.00 to 24.00 inch (305 to 610 mm)
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Size 236.22 inch (6000 mm)
Material Type Pulp Paper; Bark, Chips, Logs, Boards, Sawmill Waste, Old Wood, RDF Fluff
View Details
Live Bottom Bins -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
View Details