Cleveland Vibrator Company (The) Industrial Turbine Vibrator Model CVT-P-30

Description
CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is well suited for food, chemical, cleanrooms and other demanding applications. These units start and run at low inlet air pressure, some as low as 5 psi. The very low air consumption and quiet operation make them an excellent choice for a variety of applications particularly where noise is a design consideration. The use of permanently lubricated bearings require no additional lubrication resulting in clean exhaust air and maintenance free operation. + Ideal for clean rooms, nothing else like it + Etched label, no chance of contamination + All exposed parts are 304 stainless steel + Requires no lubrication + More force at lower air consumption than competitors' models + State-of-the-art CNC Machining + Improved Technology + Very quiet below OSHA Standards + Longer life than ball vibrators + Acetal Body is FDA and USDA compliant for food applications
Description
CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is well suited for food, chemical, cleanrooms and other demanding applications. These units start and run at low inlet air pressure, some as low as 5 psi. The very low air consumption and quiet operation make them an excellent choice for a variety of applications particularly where noise is a design consideration. The use of permanently lubricated bearings require no additional lubrication resulting in clean exhaust air and maintenance free operation. + Ideal for clean rooms, nothing else like it + Etched label, no chance of contamination + All exposed parts are 304 stainless steel + Requires no lubrication + More force at lower air consumption than competitors' models + State-of-the-art CNC Machining + Improved Technology + Very quiet below OSHA Standards + Longer life than ball vibrators + Acetal Body is FDA and USDA compliant for food applications

Suppliers

Company
Product
Description
Supplier Links
Industrial Turbine Vibrator - Model CVT-P-30 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Industrial Turbine Vibrator
Model CVT-P-30
Industrial Turbine Vibrator Model CVT-P-30
CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is well suited for food, chemical, cleanrooms and other demanding applications. These units start and run at low inlet air pressure, some as low as 5 psi. The very low air consumption and quiet operation make them an excellent choice for a variety of applications particularly where noise is a design consideration. The use of permanently lubricated bearings require no additional lubrication resulting in clean exhaust air and maintenance free operation. + Ideal for clean rooms, nothing else like it + Etched label, no chance of contamination + All exposed parts are 304 stainless steel + Requires no lubrication + More force at lower air consumption than competitors' models + State-of-the-art CNC Machining + Improved Technology + Very quiet below OSHA Standards + Longer life than ball vibrators + Acetal Body is FDA and USDA compliant for food applications

CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is well suited for food, chemical, cleanrooms and other demanding applications.
These units start and run at low inlet air pressure, some as low as 5 psi. The very low air consumption and quiet operation make them an excellent choice for a variety of applications particularly where noise is a design consideration.
The use of permanently lubricated bearings require no additional lubrication resulting in clean exhaust air and maintenance free operation.
+ Ideal for clean rooms, nothing else like it
+ Etched label, no chance of contamination
+ All exposed parts are 304 stainless steel
+ Requires no lubrication
+ More force at lower air consumption than
competitors' models
+ State-of-the-art CNC Machining
+ Improved Technology
+ Very quiet below OSHA Standards
+ Longer life than ball vibrators
+ Acetal Body is FDA and USDA compliant for food applications

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Bin Activators and Discharge Aids
Product Number Model CVT-P-30
Product Name Industrial Turbine Vibrator
Equipment Type Bin / Hopper Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

 - Air-Slides - Deca Vibrator
Deca Vibrator
Specs
Equipment Type Air Cannon
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Size 236.22 inch (6000 mm)
Material Type Pulp Paper; Bark, Chips, Logs, Boards, Sawmill Waste, Old Wood, RDF Fluff
View Details
Sanitary Precision Sanitary Double Baffle Bin Activator -  - Metalfab, Inc.
Specs
Equipment Type Bin Activator System
Size 24.00 to 144.00 inch (610 to 3658 mm)
Material Characteristics Dry or Free Flowing
View Details
Vibrating Bin Discharger -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
Specs
Equipment Type Bin / Hopper Vibrator
Power Electrically Powered
Material Characteristics Dry or Free Flowing
View Details