Cleveland Vibrator Company (The) Industrial Turbine Vibrator Model CVT-P-10M

Description
The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and force-to-air consumption ratios 2x to 4x better than competitors and remarkably low noise levels. DURABLE - ultra efficient use of air for force production make these units last long, even in continuous duty SAFE - turbine design produces virtually no noise while pneumatic power allows for operation in hazardous areas VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on materials between 25 lbs. and 1000 lbs. EASY - comes with mounting fasteners for a quick set-up
Description
The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and force-to-air consumption ratios 2x to 4x better than competitors and remarkably low noise levels. DURABLE - ultra efficient use of air for force production make these units last long, even in continuous duty SAFE - turbine design produces virtually no noise while pneumatic power allows for operation in hazardous areas VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on materials between 25 lbs. and 1000 lbs. EASY - comes with mounting fasteners for a quick set-up

Suppliers

Company
Product
Description
Supplier Links
Industrial Turbine Vibrator - Model CVT-P-10M - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Industrial Turbine Vibrator
Model CVT-P-10M
Industrial Turbine Vibrator Model CVT-P-10M
The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and force-to-air consumption ratios 2x to 4x better than competitors and remarkably low noise levels. DURABLE - ultra efficient use of air for force production make these units last long, even in continuous duty SAFE - turbine design produces virtually no noise while pneumatic power allows for operation in hazardous areas VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on materials between 25 lbs. and 1000 lbs. EASY - comes with mounting fasteners for a quick set-up

The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and force-to-air consumption ratios 2x to 4x better than competitors and remarkably low noise levels.
DURABLE - ultra efficient use of air for force production make these units last long, even in continuous duty
SAFE - turbine design produces virtually no noise while pneumatic power allows for operation in hazardous areas
VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on materials between 25 lbs. and 1000 lbs.
EASY - comes with mounting fasteners for a quick set-up

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model CVT-P-10M
Product Name Industrial Turbine Vibrator
Power Pneumatic
Type Turbine Vibrator
Speed 20900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
External Vibrator for Material Handling Applications -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary
Speed 3000 to 3600 rpm
View Details