Cleveland Vibrator Company (The) Air Piston Vibrator Model ACM

Description
Model SAM and model ACM air-cushioned piston vibrators provide powerful yet quiet vibration. Quiet because the piston is cushioned on a pad of air at the end of each stroke ensuring no metal to metal contact. Standard features include a built-in exhaust manifold, which captures the exhausting air and directs it through a muffler. SAM and ACM vibrators keep materials moving quickly and efficiently in small hoppers, bins, chutes, tracks, and test devices. For foundry applications, they are a quiet alternative to model SA-EP on match plates and for shell core machines.
Description
Model SAM and model ACM air-cushioned piston vibrators provide powerful yet quiet vibration. Quiet because the piston is cushioned on a pad of air at the end of each stroke ensuring no metal to metal contact. Standard features include a built-in exhaust manifold, which captures the exhausting air and directs it through a muffler. SAM and ACM vibrators keep materials moving quickly and efficiently in small hoppers, bins, chutes, tracks, and test devices. For foundry applications, they are a quiet alternative to model SA-EP on match plates and for shell core machines.

Suppliers

Company
Product
Description
Supplier Links
Air Piston Vibrator - Model ACM - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Air Piston Vibrator
Model ACM
Air Piston Vibrator Model ACM
Model SAM and model ACM air-cushioned piston vibrators provide powerful yet quiet vibration. Quiet because the piston is cushioned on a pad of air at the end of each stroke ensuring no metal to metal contact. Standard features include a built-in exhaust manifold, which captures the exhausting air and directs it through a muffler. SAM and ACM vibrators keep materials moving quickly and efficiently in small hoppers, bins, chutes, tracks, and test devices. For foundry applications, they are a quiet alternative to model SA-EP on match plates and for shell core machines.

Model SAM and model ACM air-cushioned piston vibrators provide powerful yet quiet vibration. Quiet because the piston is cushioned on a pad of air at the end of each stroke ensuring no metal to metal contact. Standard features include a built-in exhaust manifold, which captures the exhausting air and directs it through a muffler. SAM and ACM vibrators keep materials moving quickly and efficiently in small hoppers, bins, chutes, tracks, and test devices. For foundry applications, they are a quiet alternative to model SA-EP on match plates and for shell core machines.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model ACM
Product Name Air Piston Vibrator
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Sure Speed ® 2.0 Electric Motor Vibrator -  - Badger Meter
Specs
Power Electric; Other
View Details
VMR Pneumatic Air Piston Series - Model VMR 1125 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 1.25 inch (31.75 mm)
View Details
External Vibrator for Material Handling Applications -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary
Speed 3000 to 3600 rpm
View Details