Cleveland Vibrator Company (The) Fine Mesh Screener HK Single Motor Sifter

Description
HK Single Motor sifters offer economical and low profile solutions for a diverse range of applications where lower throughput rates are acceptable. Common applications of the HK Single Motor Sifter include: Screening reclaimed powder coatings Breaking up clumps of powdered ingredients being fed into a mixer Features and Benefits of the HK Single Motor Sifter include: Stainless steel construction for operation in any environment Easily disassembled for quick and simple cleanup or screen change Low profile design allows for production screening in "tight fit" applications Straight through or vertical discharge of fines provides easy and in line product flow Use of one motor lowers up front cost and annual maintenance Screen frame sizes of 17", 24", 30" or 36"
Description
HK Single Motor sifters offer economical and low profile solutions for a diverse range of applications where lower throughput rates are acceptable. Common applications of the HK Single Motor Sifter include: Screening reclaimed powder coatings Breaking up clumps of powdered ingredients being fed into a mixer Features and Benefits of the HK Single Motor Sifter include: Stainless steel construction for operation in any environment Easily disassembled for quick and simple cleanup or screen change Low profile design allows for production screening in "tight fit" applications Straight through or vertical discharge of fines provides easy and in line product flow Use of one motor lowers up front cost and annual maintenance Screen frame sizes of 17", 24", 30" or 36"

Suppliers

Company
Product
Description
Supplier Links
Fine Mesh Screener HK Single Motor Sifter
HK Single Motor sifters offer economical and low profile solutions for a diverse range of applications where lower throughput rates are acceptable. Common applications of the HK Single Motor Sifter include: Screening reclaimed powder coatings Breaking up clumps of powdered ingredients being fed into a mixer Features and Benefits of the HK Single Motor Sifter include: Stainless steel construction for operation in any environment Easily disassembled for quick and simple cleanup or screen change Low profile design allows for production screening in "tight fit" applications Straight through or vertical discharge of fines provides easy and in line product flow Use of one motor lowers up front cost and annual maintenance Screen frame sizes of 17", 24", 30" or 36"

HK Single Motor sifters offer economical and low profile solutions for a diverse range of applications where lower throughput rates are acceptable.
Common applications of the HK Single Motor Sifter include:

  • Screening reclaimed powder coatings
  • Breaking up clumps of powdered ingredients being fed into a mixer


Features and Benefits of the HK Single Motor Sifter include:

  • Stainless steel construction for operation in any environment
  • Easily disassembled for quick and simple cleanup or screen change
  • Low profile design allows for production screening in "tight fit" applications
  • Straight through or vertical discharge of fines provides easy and in line product flow
  • Use of one motor lowers up front cost and annual maintenance
  • Screen frame sizes of 17", 24", 30" or 36"
Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Separators, Classifiers, and Screeners
Product Number HK Single Motor Sifter
Product Name Fine Mesh Screener
Equipment Type Screener - Round Deck
Unlock Full Specs
to access all available technical data

Similar Products

20 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-20 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 106 lbs/hr (480 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
Vibrating Screeners -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Ultrasonic Transducer
Operation Check Screening / Scalping; Dewatering / Washing / Desliming
View Details