Cleveland Vibrator Company (The) Fine Mesh Screener HK-8

Description
The HK-8 is an effective tool for the lab or pilot plant evaluating small powder batches. It utilizes a high-speed vibratory motor effective for both wet and dry applications and is available with screen sizes to 635 mesh (20 micron). Utilizing the optional Ultrasonic Deblinding system can additionally increase throughput and product yield by virtually eliminating screen blinding. Feature and Benefits of the HK-8 include: Unique Ultrasonic transducer design allows for 100% utilization of screen surface Ultrasonic vibration use reduces throughput on very fine materials such as diamond dust from hours to minutes Screen frames designed for quick and low-cost screen replacement Options for multiple screen decks using only one Ultrasonic transducer
Description
The HK-8 is an effective tool for the lab or pilot plant evaluating small powder batches. It utilizes a high-speed vibratory motor effective for both wet and dry applications and is available with screen sizes to 635 mesh (20 micron). Utilizing the optional Ultrasonic Deblinding system can additionally increase throughput and product yield by virtually eliminating screen blinding. Feature and Benefits of the HK-8 include: Unique Ultrasonic transducer design allows for 100% utilization of screen surface Ultrasonic vibration use reduces throughput on very fine materials such as diamond dust from hours to minutes Screen frames designed for quick and low-cost screen replacement Options for multiple screen decks using only one Ultrasonic transducer

Suppliers

Company
Product
Description
Supplier Links
Fine Mesh Screener - HK-8 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Fine Mesh Screener
HK-8
Fine Mesh Screener HK-8
The HK-8 is an effective tool for the lab or pilot plant evaluating small powder batches. It utilizes a high-speed vibratory motor effective for both wet and dry applications and is available with screen sizes to 635 mesh (20 micron). Utilizing the optional Ultrasonic Deblinding system can additionally increase throughput and product yield by virtually eliminating screen blinding. Feature and Benefits of the HK-8 include: Unique Ultrasonic transducer design allows for 100% utilization of screen surface Ultrasonic vibration use reduces throughput on very fine materials such as diamond dust from hours to minutes Screen frames designed for quick and low-cost screen replacement Options for multiple screen decks using only one Ultrasonic transducer

The HK-8 is an effective tool for the lab or pilot plant evaluating small powder batches. It utilizes a high-speed vibratory motor effective for both wet and dry applications and is available with screen sizes to 635 mesh (20 micron). Utilizing the optional Ultrasonic Deblinding system can additionally increase throughput and product yield by virtually eliminating screen blinding.
Feature and Benefits of the HK-8 include:

  • Unique Ultrasonic transducer design allows for 100% utilization of screen surface
  • Ultrasonic vibration use reduces throughput on very fine materials such as diamond dust from hours to minutes
  • Screen frames designed for quick and low-cost screen replacement
  • Options for multiple screen decks using only one Ultrasonic transducer
Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Separators, Classifiers, and Screeners
Product Number HK-8
Product Name Fine Mesh Screener
Equipment Type Screener - Round Deck
Unlock Full Specs
to access all available technical data

Similar Products

Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
10 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-10 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 26.46 lbs/hr (120 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
AggMax Attrition System - AggMax 80 - CDE Global Ltd.
Specs
Equipment Type Screener - Rectangular Deck
Capacity / Throughput 100000 to 160000 lbs/hr (453515 to 725624 kg/hr)
View Details