Cleveland Vibrator Company (The) Electromechanical Screener EMS Series

Description
The Cleveland Vibrator Company Model EMS Electro-Mechanical Screener Feeders with twin motor drives are designed for precise screening where high efficiency is required in the end particle size. Units are mounted horizontally, requiring no gravitational assistance for product conveying along the screening surface. EMS Screeners are typically equipped with 1800 RPM vibrators that provide 0.10” stroke. Force output of the drives may be varied to decrease stroke, thereby reducing final conveying speed. For difficult-to-handle, light density, fluffy products, or where large screen openings (i.e. one inch square or larger) are being used, lower frequency, higher amplitude drives may be substituted. For these types of applications, 900 and 1200 RPM drives are available as an option. Drives can be mounted above or below the screening surface. For information on principle of operation and dimensional charts, refer to page in PDF format. Note: our screeners can be built to your specifications. Standard Design Includes: + Impact plate at inlet for product loading + Isolators with support base + Below deck mounted, twin, dust tight drives + Mild steel construction with factory painted finish + Replaceable screen decks Optional Features + Circular inlets and outlets + Right or left-handed outlets + Above deck or side mounted drives + Air-spring base mounting or overhead coil spring suspension mounting + Dust-tight covers and sight ports + Booted inlets and outlets for dust containment + Tension wedges for quick changing of screen decks + Twin motor starter for manual on-off operation + Variable frequency controls to vary the feed rate + Ball tray decks to reduce screen “plug” blinding
Description
The Cleveland Vibrator Company Model EMS Electro-Mechanical Screener Feeders with twin motor drives are designed for precise screening where high efficiency is required in the end particle size. Units are mounted horizontally, requiring no gravitational assistance for product conveying along the screening surface. EMS Screeners are typically equipped with 1800 RPM vibrators that provide 0.10” stroke. Force output of the drives may be varied to decrease stroke, thereby reducing final conveying speed. For difficult-to-handle, light density, fluffy products, or where large screen openings (i.e. one inch square or larger) are being used, lower frequency, higher amplitude drives may be substituted. For these types of applications, 900 and 1200 RPM drives are available as an option. Drives can be mounted above or below the screening surface. For information on principle of operation and dimensional charts, refer to page in PDF format. Note: our screeners can be built to your specifications. Standard Design Includes: + Impact plate at inlet for product loading + Isolators with support base + Below deck mounted, twin, dust tight drives + Mild steel construction with factory painted finish + Replaceable screen decks Optional Features + Circular inlets and outlets + Right or left-handed outlets + Above deck or side mounted drives + Air-spring base mounting or overhead coil spring suspension mounting + Dust-tight covers and sight ports + Booted inlets and outlets for dust containment + Tension wedges for quick changing of screen decks + Twin motor starter for manual on-off operation + Variable frequency controls to vary the feed rate + Ball tray decks to reduce screen “plug” blinding

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Screener - EMS Series - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Electromechanical Screener
EMS Series
Electromechanical Screener EMS Series
The Cleveland Vibrator Company Model EMS Electro-Mechanical Screener Feeders with twin motor drives are designed for precise screening where high efficiency is required in the end particle size. Units are mounted horizontally, requiring no gravitational assistance for product conveying along the screening surface. EMS Screeners are typically equipped with 1800 RPM vibrators that provide 0.10” stroke. Force output of the drives may be varied to decrease stroke, thereby reducing final conveying speed. For difficult-to-handle, light density, fluffy products, or where large screen openings (i.e. one inch square or larger) are being used, lower frequency, higher amplitude drives may be substituted. For these types of applications, 900 and 1200 RPM drives are available as an option. Drives can be mounted above or below the screening surface. For information on principle of operation and dimensional charts, refer to page in PDF format. Note: our screeners can be built to your specifications. Standard Design Includes: + Impact plate at inlet for product loading + Isolators with support base + Below deck mounted, twin, dust tight drives + Mild steel construction with factory painted finish + Replaceable screen decks Optional Features + Circular inlets and outlets + Right or left-handed outlets + Above deck or side mounted drives + Air-spring base mounting or overhead coil spring suspension mounting + Dust-tight covers and sight ports + Booted inlets and outlets for dust containment + Tension wedges for quick changing of screen decks + Twin motor starter for manual on-off operation + Variable frequency controls to vary the feed rate + Ball tray decks to reduce screen “plug” blinding

The Cleveland Vibrator Company Model EMS Electro-Mechanical Screener Feeders with twin motor drives are designed for precise screening where high efficiency is required in the end particle size. Units are mounted horizontally, requiring no gravitational assistance for product conveying along the screening surface. EMS Screeners are typically equipped with 1800 RPM vibrators that provide 0.10” stroke. Force output of the drives may be varied to decrease stroke, thereby reducing final conveying speed.
For difficult-to-handle, light density, fluffy products, or where large screen openings (i.e. one inch square or larger) are being used, lower frequency, higher amplitude drives may be substituted. For these types of applications, 900 and 1200 RPM drives are available as an option. Drives can be mounted above or below the screening surface.
For information on principle of operation and dimensional charts, refer to page in PDF format.
Note: our screeners can be built to your specifications.
Standard Design Includes:


+ Impact plate at inlet for product loading
+ Isolators with support base
+ Below deck mounted, twin, dust tight drives
+ Mild steel construction with factory painted finish
+ Replaceable screen decks
Optional Features


+ Circular inlets and outlets
+ Right or left-handed outlets
+ Above deck or side mounted drives
+ Air-spring base mounting or overhead coil spring suspension mounting
+ Dust-tight covers and sight ports
+ Booted inlets and outlets for dust containment
+ Tension wedges for quick changing of screen decks
+ Twin motor starter for manual on-off operation
+ Variable frequency controls to vary the feed rate
+ Ball tray decks to reduce screen “plug” blinding

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Separators, Classifiers, and Screeners
Product Number EMS Series
Product Name Electromechanical Screener
Equipment Type Screener - Rectangular Deck
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
5 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-5 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 7.28 lbs/hr (33 kg/hr)
View Details
Air Separator - Series 1050 - Pentair Engineered Solutions
Pentair Engineered Solutions
Specs
Equipment Type Other; Air Separator
Operation Separating
Applications Other; boilers, fan coils, chillers, HVAC
View Details