Industrial Combustion, LLC Industrial Burner Q Series

Description
Designed around efficiency and operational simplicity, the Q series is perfect for cast iron sectional boilers, firebox, commercial watertube, firetube, furnace and oven applications. The standard Q series features linkageless operation with DC pulse width modulation and parallel positioning gas actuator control for increased efficiencies and ease of use. The standard Q series includes on/off or full modulation linkageless operation and offers natural gas from 0.375 to 2.5 MM BTU per hour. Its totally enclosed, compact design allows provisions for sealed combustion or fresh air intake. Outside air can easily be connected to the blower inlet without any modifications to the burner. Features Include: Linkageless System standard for optimal control throughout the firing range DC Pulse Width Modulation allows full blower speed control without the use of air dampers Fully enclosed air housing features a hinged cover for easy access to internal components and quiet operation Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade, resulting in less motor horsepower requirements and significant noise reduction when compared to standard force draft fans Sealed combustion eliminates the need for outside air dampers and make-up air units typically requred in every boiler room. UL & cUL listed CSA package listed
Datasheet
Description
Designed around efficiency and operational simplicity, the Q series is perfect for cast iron sectional boilers, firebox, commercial watertube, firetube, furnace and oven applications. The standard Q series features linkageless operation with DC pulse width modulation and parallel positioning gas actuator control for increased efficiencies and ease of use. The standard Q series includes on/off or full modulation linkageless operation and offers natural gas from 0.375 to 2.5 MM BTU per hour. Its totally enclosed, compact design allows provisions for sealed combustion or fresh air intake. Outside air can easily be connected to the blower inlet without any modifications to the burner. Features Include: Linkageless System standard for optimal control throughout the firing range DC Pulse Width Modulation allows full blower speed control without the use of air dampers Fully enclosed air housing features a hinged cover for easy access to internal components and quiet operation Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade, resulting in less motor horsepower requirements and significant noise reduction when compared to standard force draft fans Sealed combustion eliminates the need for outside air dampers and make-up air units typically requred in every boiler room. UL & cUL listed CSA package listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Burner - Q Series - Industrial Combustion, LLC
Monroe, WI, USA
Industrial Burner
Q Series
Industrial Burner Q Series
Designed around efficiency and operational simplicity, the Q series is perfect for cast iron sectional boilers, firebox, commercial watertube, firetube, furnace and oven applications. The standard Q series features linkageless operation with DC pulse width modulation and parallel positioning gas actuator control for increased efficiencies and ease of use. The standard Q series includes on/off or full modulation linkageless operation and offers natural gas from 0.375 to 2.5 MM BTU per hour. Its totally enclosed, compact design allows provisions for sealed combustion or fresh air intake. Outside air can easily be connected to the blower inlet without any modifications to the burner. Features Include: Linkageless System standard for optimal control throughout the firing range DC Pulse Width Modulation allows full blower speed control without the use of air dampers Fully enclosed air housing features a hinged cover for easy access to internal components and quiet operation Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade, resulting in less motor horsepower requirements and significant noise reduction when compared to standard force draft fans Sealed combustion eliminates the need for outside air dampers and make-up air units typically requred in every boiler room. UL & cUL listed CSA package listed
Designed around efficiency and operational simplicity, the Q series is perfect for cast iron sectional boilers, firebox, commercial watertube, firetube, furnace and oven applications. The standard Q series features linkageless operation with DC pulse width modulation and parallel positioning gas actuator control for increased efficiencies and ease of use. The standard Q series includes on/off or full modulation linkageless operation and offers natural gas from 0.375 to 2.5 MM BTU per hour. Its totally enclosed, compact design allows provisions for sealed combustion or fresh air intake. Outside air can easily be connected to the blower inlet without any modifications to the burner.

Features Include:

  • Linkageless System standard for optimal control throughout the firing range
  • DC Pulse Width Modulation allows full blower speed control without the use of air dampers
  • Fully enclosed air housing features a hinged cover for easy access to internal components and quiet operation
  • Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade, resulting in less motor horsepower requirements and significant noise reduction when compared to standard force draft fans
  • Sealed combustion eliminates the need for outside air dampers and make-up air units typically requred in every boiler room.
  • UL & cUL listed
  • CSA package listed
Supplier's Site Datasheet

Technical Specifications

  Industrial Combustion, LLC
Product Category Burners
Product Number Q Series
Product Name Industrial Burner
Burner Type Nozzle Mixing
Application Firebox/Firetube/Watertube
Combustion Fuel Natural Gas
Firing Indirect
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Burner - MTH Series - Industrial Combustion, LLC
Industrial Combustion, LLC
Specs
Burner Type Premix
Application Low Emissions
Combustion Fuel Natural Gas (optional feature); Propane (optional feature)
View Details
Detroit Radiant Products Company
Specs
Burner Type Radiant / Infrared
Application Commonly Used in Gas Barbecues And Ranges
Combustion Fuel Natural Gas (optional feature); Propane (optional feature)
View Details